Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.57
|
7,622
in stock
|
Buy Now | |
Rapid Electronics
from US$0.79
|
44,967
in stock
|
Buy Now | |
Distrelec
from US$0.65
|
24,422
in stock
|
Buy Now | |
Chip One Stop
from US$0.78
|
20,545
in stock
|
Buy Now | |
TTI Europe
from US$0.58
|
20,500
in stock
|
Buy Now | |
Avnet America
from US$0.56
|
19,712
in stock
|
Buy Now | |
element14
from US$0.77
|
12,984
in stock
|
Buy Now | |
Farnell
from US$1.20
|
12,984
in stock
|
Buy Now | |
RS Americas
from US$0.68
|
7,366
in stock
|
Buy Now | |
TE Store
from US$1.54
|
5,829
in stock
|
Buy Now | |
Heilind Electronics
from US$1.01
|
4,576
in stock
|
Buy Now | |
Powell Electronics
from US$0.85
|
3,475
in stock
|
Buy Now | |
Newark Electronics
from US$0.90
|
1,434
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.01
|
762
in stock
|
Buy Now | |
Future Electronics
from US$0.74
|
-
|
Buy Now | |
Boersig
from US$0.69
|
-
|
Buy Now | |
Sager
from US$0.75
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Material | Precious Metal |
---|---|
Underplate Material Thickness | 50µin, 1.27µm |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 13A |
Contact Termination Area Plating Thickness | 1.27µm, 50µin |
Contact Size | 16 |
Contact Termination Area Plating Finish | Matte |
Contact Type | Pin |
Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Base Material | Brass |
Accepts Wire Insulation Diameter Range | .08 – .1in, 2.03 – 2.54mm |
Mating Pin Diameter | 1.57mm, .062in |
Wire Size | 18 – 14AWG, .8 – 2mm² |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Wire/Cable Type | Discrete Wire |
For Use With | CPC Connectors, G Series Connectors, M Series Connectors |
Comment | Overall insulation crimp diameter, including crimp barrel, must not exceed 3.18 [.125]., Insertion Tool No. 91002-1 (for Insulation Dia. 1.78 [.07] or less), No. 200893-2 (for Insulation Dia. .09 [2.29] max.) Extraction Tool No. 305183. |
Packaging Method | Carton |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
Standard Circular Contacts GOLD PIN 18-14 AWG | Rapid Electronics |
TE Connectivity - AMP PIN ASSEMBLY LOOSE PIECE TYPE III+ | Distrelec |
III+ PIN,18-14,30AU/FL,LP | TTI Europe |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
CONTACT, PIN, 18-14AWG, CRIMP | element14 |
Crimp contact, pin, type III+, size16 | RS |
Type III+ Crimp Snap-in Signal Contact 18-14AWG 16 Pin, CPC Series 1 | TE Connectivity 66361-4 | RS Americas |
PIN ASSEMBLY, LOOSE PIECE, TYPE III+ Contact Type: Pin Contact Mating Area Plating Material: Precious Metal Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Size: Size 16 Pin Precious Metal Tin With | Pin And Socket Contacts & Type Iii & Lp | Part Number: 66361-4 | Internal Number: 66361-4 | TE Connectivity | TE Store |
PIN ASSEMBLY LOOSE PIECE TYPE III | Heilind Electronics |
Contact, Pin, 18-14Awg, Crimp | Newark Electronics |
MULTIMATE Type III+ Series 18-14 AWG Discrete Wire Crimp Signal Pin Assembly | Future Electronics |
III+ PIN,18-14,30AU-FL,LP | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Multimate Type III+ Series |
RoHS: | Unknown |
Product Range | Multimate Type III+ Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Contact Plating | Gold Plated Contacts |
For Use With | AMP CPC Series G Series & M Series Connectors |
Wire Size AWG Min | 18AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 66361-4?
Additional datasheets, footprints and schematics for 66361-4 are listed on our Part Details page. You can also find images and similar parts to 66361-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66361-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66361-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66361-4 fall under?
The 66361-4 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66361-4 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66361-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 66361-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66361-4 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Chip One Stop, TTI Europe and Avnet America have stock available or on a lead time for 66361-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66361-4 often in real-time on the comparison pages.
What if I can't find stock of 66361-4?
You can fill out our help required form which you can use to request a quote for 66361-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.