Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.71
|
9,796
in stock
|
Buy Now | |
Heilind Electronics
from US$0.71
|
69,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.72
|
20,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.59
|
20,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.63
|
20,000
in stock
|
Buy Now | |
Distrelec
from US$0.56
|
20,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.71
|
13,800
in stock
|
Buy Now | |
Future Electronics
from US$0.54
|
12,000
in stock
|
Buy Now | |
element14
from US$0.74
|
9,796
in stock
|
Buy Now | |
TE Store
from US$1.43
|
7,188
in stock
|
Buy Now | |
Avnet America
from US$0.64
|
-
|
Buy Now | |
RS Americas
from US$0.87
|
-
|
Buy Now | |
Boersig
from US$0.65
|
-
|
Buy Now | |
Carlton-Bates
from US$0.57
|
-
|
Buy Now | |
Sager
from US$0.60
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Finish | Matte |
---|---|
Contact Underplating Material | Nickel |
Contact Type | Socket |
Contact Current Rating (Max) | 13A |
Contact Termination Area Plating Thickness | 50µin, 1.27µm |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Contact Mating Area Plating Thickness | 15µin, .38µm |
Contact Mating Area Plating Material | Precious Metal |
Underplate Material Thickness | 30µin, .76µm |
Contact Termination Area Plating Material | Tin |
Contact Size | 16 |
Mating Pin Diameter | .062in, 1.57mm |
Wire Size | .8 – 1.4mm², 18 – 16AWG |
Accepts Wire Insulation Diameter Range | .08 – .1in, 2.03 – 2.54mm |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Wire/Cable Type | Discrete Wire |
For Use With | M Series Connectors, G Series Connectors, CPC Connectors |
Comment | Overall insulation crimp diameter, including crimp barrel, must not exceed 3.18 [.125]., PRO-CRIMPER II # 58495-1 Hand Tool for field repair use only. |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 194°F, -55 – 90°C |
III SKT18-1615AU/FLSTRIP | Heilind Electronics |
Standard Circular Contacts Size 16 Socket Reel Of |Amp Te Connectivity 66100-8 | Newark Electronics |
Standard Circular Contacts SIZE 16 SOCKET Reel of | Rapid Electronics |
TE Connectivity - AMP Power Contact III+ SKT18-1615AU/FLSTRIP | Distrelec |
MULTIMATE Type III+ Series 18-16 AWG Discrete Wire Crimp Signal Socket Contact | Future Electronics |
CONTACT, SOCKET, 18-16AWG, CRIMP | element14 |
III+ SKT,18-16,15AU/FL,STRIP Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Size: Size 16 Socket Gold Tin With | Strip Pin And Socket Contacts & Type Iii | Part Number: 66100-8 | Internal Number: 66100-8 | TE Connectivity | TE Store |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
TYPE III CONTACTS STR, III+ SKT,18-16,15AU/FL, STRIP | TE Connectivity 66100-8 | RS Americas |
Socket Contact, Crimp Contact, 18 AWG Min, 16 AWG Max, 1.57 mm, No. 16, 13A | Carlton-Bates |
Standard Circular Contacts SIZE 16 SOCKET Reel of 4000 | Sager |
Status: | Unknown |
---|---|
Series: | Type III+ Series |
RoHS: | Unknown |
Product Range | Type III+ Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 16AWG |
Contact Plating | Gold Plated Contacts |
For Use With | AMP Type III+ Housing Connectors |
Where can I find additional details, specifications and documents for a 66100-8?
Additional datasheets, footprints and schematics for 66100-8 are listed on our Part Details page. You can also find images and similar parts to 66100-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66100-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66100-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66100-8 fall under?
The 66100-8 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66100-8 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66100-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 66100-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66100-8 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 66100-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66100-8 often in real-time on the comparison pages.
What if I can't find stock of 66100-8?
You can fill out our help required form which you can use to request a quote for 66100-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.