Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.67
|
6,404
in stock
|
Buy Now | |
TTI Europe
from US$1.45
|
13,400
in stock
|
Buy Now | |
Heilind Electronics
from US$2.17
|
8,180
in stock
|
Buy Now | |
element14
from US$1.51
|
7,548
in stock
|
Buy Now | |
TE Store
from US$2.57
|
6,678
in stock
|
Buy Now | |
Chip One Stop
from US$1.94
|
2,365
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.17
|
1,636
in stock
|
Buy Now | |
Newark Electronics
from US$2.10
|
1,618
in stock
|
Buy Now | |
Rapid Electronics
from US$1.36
|
365
in stock
|
Buy Now | |
Boersig
from US$1.36
|
109
in stock
|
Buy Now | |
Future Electronics
from US$1.36
|
-
|
Buy Now | |
Avnet America
from US$1.52
|
-
|
Buy Now | |
RS Americas
from US$1.88
|
-
|
Buy Now | |
Distrelec
from US$1.46
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Type | Pin |
---|---|
Contact Termination Area Plating Material | Gold |
Contact Mating Area Plating Material | Precious Metal |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Thickness | 30µin |
Contact Size | 16 |
Wire Size | .2 – .5mm², 24 – 20AWG |
Accepts Wire Insulation Diameter Range | 1.1 – 1.8mm, .043 – .07in |
Test Current | 13A |
Wire Type | Regular Wire |
Comment | Leading Pin (1.8mm longer than standard pins), Overall insulation crimp diameter, including crimp barrel, must not exceed 3.18 [.125]. |
For Use With | CPC Connectors |
Packaging Method | Bag |
Packaging Quantity | 200 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
POWER CONTACT AWG24-20 | TTI Europe |
CIRCULAR CONTACT, PIN, 24-20AWG, CRIMP | element14 |
PIN ASSY Contact Type: Pin Contact Mating Area Plating Material: Precious Metal Wire Contact Termination Area Plating Material: Gold Flash Contact Retention Within Housing: With Contact Size: Size 16 Pin Precious Metal Gold Flash With | Pin And Socket Contacts & Type Iii & Lp Emea | Part Number: 164163-2 | Internal Number: 164163-2 | TE Connectivity | TE Store |
Contact, Pin, 24-20Awg, Crimp | Newark Electronics |
Standard Circular Contacts PIN ASSY | Rapid Electronics |
MultiMate Series 24-20 AWG Pin Crimp Gold Flash Loose Piece Stamped Connector | Future Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Contact, Multimate, Pin, 16, Copper Alloy, Grounding, Gold over Nickel, Crimp | TE Connectivity 164163-2 | RS Americas |
TE Connectivity Crimp Ground Pin, Male, Stamped, 24 ... 20AWG | Distrelec |
Status: | Unknown |
---|---|
Series: | Multimate Type III+ Series |
RoHS: | Unknown |
Product Range | Multimate Type III+ Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Wire Size AWG Min | 24AWG |
For Use With | AMP CPC Connectors |
Contact Size | 16 |
Where can I find additional details, specifications and documents for a 164163-2?
Additional datasheets, footprints and schematics for 164163-2 are listed on our Part Details page. You can also find images and similar parts to 164163-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 164163-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 164163-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 164163-2 fall under?
The 164163-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 164163-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 164163-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 164163-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 164163-2 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, element14, TE Store and Farnell have stock available or on a lead time for 164163-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 164163-2 often in real-time on the comparison pages.
What if I can't find stock of 164163-2?
You can fill out our help required form which you can use to request a quote for 164163-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.