Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Cable Diameter Range | .25 – .6in, 6.35 – 15.24mm |
Screw & Hole Thread Size | .625-24 UNEF-2B |
Packaging Method | Carton |
Packaging Quantity | 50 |
Connector & Contact Terminates To | Wire & Cable |
Accessory Type | Cable Seal |
Cpc Strain Relf,sz11,special |Amp Te Connectivity 54010-4 | Newark Electronics |
Connector Accessories Seal Nylon Black | Avnet America |
Circular Plastic Connector, Strain Relf, Sz11, Special | TE Connectivity 54010-4 | RS Americas |
CST STRAIN RELF,SZ11,SPECIAL | Boersig |
Where can I find additional details, specifications and documents for a 54010-4?
Additional datasheets, footprints and schematics for 54010-4 are listed on our Part Details page. You can also find images and similar parts to 54010-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 54010-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 54010-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 54010-4 fall under?
The 54010-4 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Circular Connector Seals.
Can I view similar or alternative parts?
You can view similar parts to 54010-4 when available in the Circular Connector Seals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 54010-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 54010-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 54010-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Boersig and Farnell have stock available or on a lead time for 54010-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 54010-4 often in real-time on the comparison pages.
What if I can't find stock of 54010-4?
You can fill out our help required form which you can use to request a quote for 54010-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.