Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.93
|
15,224
in stock
|
Buy Now | |
Newark Electronics
from US$0.73
|
15,224
in stock
|
Buy Now | |
element14
from US$0.67
|
15,224
in stock
|
Buy Now | |
Chip One Stop
from US$0.69
|
11,179
in stock
|
Buy Now | |
Avnet America
from US$0.57
|
-
|
Buy Now | |
RS Americas
from US$0.64
|
-
|
Buy Now | |
Boersig
from US$0.68
|
-
|
Buy Now | |
TE Store
from US$1.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Material | Tin |
---|---|
Contact Mating Area Plating Thickness | 50µin |
Contact Base Material | Brass |
Contact Termination Area Plating Material | Tin |
Contact Size | 16 |
Contact Type | Pin |
Accepts Wire Insulation Diameter Range | 2.79 – 3.81mm, .11 – .15in |
Wire Size | 18 – 14AWG, .8 – 2mm² |
Test Current | 13A |
Circuit Application | Signal |
Wire/Cable Type | Discrete Wire |
For Use With | MIL-C-5015 Circular Connectors |
Packaging Quantity | 1000 |
Packaging Method | Carton |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Cir Contact, Pin, 18-14Awg, Crimp | Newark Electronics |
CIR CONTACT, PIN, 18-14AWG, CRIMP | element14 |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Pin Cont, .062 Dia, Type Iii | TE Connectivity 213603-6 | RS Americas |
Special Order: PIN CONT,.062 DIA,TYPE III Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Size: Size 16 Pin Tin With | Pin And Socket Contacts & Cpc Mil-C-5015 | Part Number: 213603-6 | Internal Number: 213603-6 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 213603-6?
Additional datasheets, footprints and schematics for 213603-6 are listed on our Part Details page. You can also find images and similar parts to 213603-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213603-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213603-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213603-6 fall under?
The 213603-6 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 213603-6 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213603-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 213603-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213603-6 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Avnet America have stock available or on a lead time for 213603-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213603-6 often in real-time on the comparison pages.
What if I can't find stock of 213603-6?
You can fill out our help required form which you can use to request a quote for 213603-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.