Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.41
|
5,274
in stock
|
Buy Now | |
Newark Electronics
from US$6.05
|
5,274
in stock
|
Buy Now | |
element14
from US$5.11
|
5,274
in stock
|
Buy Now | |
Heilind Electronics
from US$6.41
|
876
in stock
|
Buy Now | |
Chip One Stop
from US$6.11
|
500
in stock
|
Buy Now | |
RS Americas
from US$4.71
|
499
in stock
|
Buy Now | |
TE Store
from US$7.64
|
317
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.41
|
143
in stock
|
Buy Now | |
Electro Enterprises
from US$9.92
|
52
in stock
|
Buy Now | |
Future Electronics
from US$4.71
|
-
|
Buy Now | |
Avnet America
from US$4.21
|
-
|
Buy Now | |
Boersig
from US$4.24
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 1 |
---|---|
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Finish | Bright |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Crimp Area Plating Thickness | 30µin, .76µm |
Contact Type | Socket |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 13A |
Contact Termination Area Plating Thickness | .76µm, 30µin |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Retention Within Housing | With |
Contact Termination Area Plating Material | Gold |
Crimp Area Plating Finish | Gold |
Contact Size | 16 |
Wire Size | 2mm², 14AWG |
Mating Pin Diameter | .062in, 1.57mm |
Test Current | 13A |
Color Code | Violet/Blue |
Wire Insulation Support | Without |
Contact Retention Type Within Housing | Crimp Snap-In |
Circuit Application | Signal |
For Multiple Crimp | No |
Special Features | Loose Piece |
Comment | Insertion Tool No. 200893-2 (for insulation diameters 1.78 [.07] or less)., Use turret TH501 (p/n 1-601967-5) with hand tool 601967-1., Extraction Tool No. 305183 |
For Use With | G Series Connectors, M Series Connectors, CPC Connectors |
Wire/Cable Type | Discrete Wire |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -55 – 302°F |
Contact, Socket, 14Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 14AWG, CRIMP | element14 |
CONTACT SOCKET ASSY. | Heilind Electronics |
Socket Signal Type II Crimp 14AWG Violet/Blue, CPC Series 1 | TE Connectivity 201568-1 | RS Americas |
CONTACT SOCKET ASSY. Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Contact Retention Within Housing: With Contact Retention Type Within Housing: Snap-In Socket Gold With | Pin And Socket Contacts & Type Ii | Part Number: 201568-1 | Internal Number: 201568-1 | TE Connectivity | TE Store |
14 AWG Socket Violet/Blue Color Code Crimp Snap-In Multimate Type II Connector | Future Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | Type II Series |
RoHS: | Unknown |
Product Range | Type II Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Contact Plating | Gold Plated Contacts |
For Use With | G Series M Series CPC Connectors |
Where can I find additional details, specifications and documents for a 201568-1?
Additional datasheets, footprints and schematics for 201568-1 are listed on our Part Details page. You can also find images and similar parts to 201568-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 201568-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 201568-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 201568-1 fall under?
The 201568-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 201568-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 201568-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 201568-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 201568-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and Chip One Stop have stock available or on a lead time for 201568-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 201568-1 often in real-time on the comparison pages.
What if I can't find stock of 201568-1?
You can fill out our help required form which you can use to request a quote for 201568-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.