Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.86
|
13
in stock
|
Buy Now | |
element14
from US$1.45
|
2,800
in stock
|
Buy Now | |
Farnell
from US$1.50
|
2,800
in stock
|
Buy Now | |
RS Americas
from US$1.25
|
2,438
in stock
|
Buy Now | |
Newark Electronics
from US$1.83
|
195
in stock
|
Buy Now | |
Avnet America
from US$1.41
|
-
|
Buy Now | |
Boersig
from US$1.47
|
-
|
Buy Now | |
TE Store
from US$2.05
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Coupling Ring Color | Black |
---|---|
Coupling Ring Material | Nylon |
Comment | Standard |
Packaging Quantity | 1 |
Shell Size | 11 |
Accessory Type | Coupling Ring |
Product Type | Accessory |
COUPLING RING, SIZE 11 | element14 |
Size 11 Coupling Ring For Use With AMPCircular Connector | TE Connectivity 213811-1 | RS Americas |
Coupling Ring, Circular Plastic Conn | Newark Electronics |
Connector Accessories Coupling Ring Nylon Black | Avnet America |
Special Order: COUPLING RING,SZ 11,CPC Connector Hardware Accessory Type: Coupling Ring Primary Product Color: Black Primary Product Material: Nylon Hardware Accessory Function: Latching, Locking & Retention Coupling Ring Black Nylon Latching, Locking & Retention | Cpc Accessories | Part Number: 213811-1 | Internal Number: 213811-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Coupling Ring |
---|---|
For Use With | Shell Size 11 CPC Connectors |
Product Range | - |
Connector Shell Size | 11 |
Where can I find additional details, specifications and documents for a 213811-1?
Additional datasheets, footprints and schematics for 213811-1 are listed on our Part Details page. You can also find images and similar parts to 213811-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213811-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213811-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213811-1 fall under?
The 213811-1 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Circular Connector Adapters.
Can I view similar or alternative parts?
You can view similar parts to 213811-1 when available in the Circular Connector Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213811-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 213811-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213811-1 have stock available?
Authorised distributors including element14, Farnell, RS Americas, Newark Electronics and RS have stock available or on a lead time for 213811-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213811-1 often in real-time on the comparison pages.
What if I can't find stock of 213811-1?
You can fill out our help required form which you can use to request a quote for 213811-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.