Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$17.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$20.55
|
82
in stock
|
Buy Now | |
Newark Electronics
from US$19.39
|
1,080
in stock
|
Buy Now | |
Rapid Electronics
from US$24.89
|
998
in stock
|
Buy Now | |
Chip One Stop
from US$17.50
|
998
in stock
|
Buy Now | |
Distrelec
from US$20.95
|
998
in stock
|
Buy Now | |
RS Americas
from US$17.48
|
115
in stock
|
Buy Now | |
element14
from US$24.85
|
82
in stock
|
Buy Now | |
Avnet America
from US$17.30
|
-
|
Buy Now | |
Boersig
from US$18.90
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Material | Silver |
---|---|
Contact Base Material | Copper Alloy |
Louvertac Band Material | Beryllium Copper |
Louvertac Band Plating Material | Gold |
Contact Mating Area Plating Thickness | 200µin |
Contact Type | Socket |
Contact Size | 16 |
Wire Size | 18 – 16AWG, .8 – 1.31mm² |
Test Current | 23A |
Circuit Application | Power |
Comment | Mates with Part Number 193844-1. |
Wire/Cable Type | Discrete Wire |
For Use With | AMP Multimate Connectors |
Packaging Quantity | 100 |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Contact, Socket, 18-16Awg, Crimp | Newark Electronics |
Standard Circular Contacts SKT ASSY 18-16 AWG HI | Rapid Electronics |
TE Connectivity - AMP Contacts SKT ASSY18-16 AWGHI CURRENT | Distrelec |
Connector Contact, Circular, Socket, Crimp, 16-18AWG, Silver, Multimate Series | TE Connectivity 796966-1 | RS Americas |
CONTACT, SOCKET, 18-16AWG, CRIMP | element14 |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 796966-1?
Additional datasheets, footprints and schematics for 796966-1 are listed on our Part Details page. You can also find images and similar parts to 796966-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 796966-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 796966-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 796966-1 fall under?
The 796966-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 796966-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 796966-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 796966-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 796966-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS Americas have stock available or on a lead time for 796966-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 796966-1 often in real-time on the comparison pages.
What if I can't find stock of 796966-1?
You can fill out our help required form which you can use to request a quote for 796966-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.