164164-1 Part Information
Details for 164164-1 by TE Connectivity
Connectors>Power Connectors>Power Contacts
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.4300 |
10 | 1.1900 |
25 | 1.1300 |
50 | 1.0800 |
100 | 1.0300 |
Stock Information
Details
Part Downloads
Part Specifications
Contact Base Material | Copper Alloy |
Contact Type | Pin |
Contact Retention Within Housing | With |
Contact Shape & Form | Round |
Barrel Type | Open Barrel |
Contact Termination Area Plating Material | Tin |
Contact Size | 16 |
Contact Mating Area Plating Material | Tin |
Accepts Wire Insulation Diameter Range | 2 – 2.5mm, .08 – .1in |
Wire Size | 18 – 16AWG, .75 – 1.5mm² |
Test Current | 13A |
Contact Retention Type Within Housing | Crimp Snap-In |
Wire Type | Regular Wire |
Comment | Leading Pin (1.8mm longer than standard pins), Overall insulation crimp diameter, including crimp barrel, must not exceed 3.18 [.125]. |
For Use With | CPC Connectors |
Packaging Quantity | 200 |
Packaging Method | Loose Piece |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Compatible Parts
Alternative Part Descriptions
- CONTACT, PIN, 18-16AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:18AWG; Contact Material:Copper RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 164164-1?
Additional datasheets, footprints and schematics for 164164-1 are listed in our Part Details tab. You can also find the 164164-1 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 164164-1 in the Pricing & Inventory tab next to part details. You can view 164164-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 164164-1 fall under?
The 164164-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 164164-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 164164-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 164164-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by TE Connectivity.
Which authorised distributors for 164164-1 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 164164-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 164164-1 often in real-time on the comparison pages.
What if I can't find stock of 164164-1?
You can fill out our help required form which you can use to request a quote for 164164-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.