Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.29
Distributor | Stock | ||
---|---|---|---|
Newark
from US$4.54
|
No stock
|
Buy Now | |
Heilind Electronics
from US$5.09
|
9,750
in stock
|
Buy Now | |
TE Store
from US$7.72
|
8,817
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.09
|
1,250
in stock
|
Buy Now | |
Avnet America
from US$4.29
|
-
|
Buy Now | |
RS Americas
from US$7.54
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Number of Positions | 1 |
---|---|
Contact Mating Area Plating Material Finish | Bright |
Contact Termination Area Plating Thickness | 30µin, .76µm |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Size | 16 |
Contact Type | Socket |
Contact Base Material | Brass |
Crimp Area Plating Thickness | .76µm, 30µin |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Current Rating (Max) | 13A |
Contact Retention Within Housing | With |
端子の下地めっきの材料 | Nickel |
Contact Termination Area Plating Material | Gold |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold |
Crimp Area Plating Finish | Gold |
Wire Size | .8 – 1.4mm², 18 – 16AWG |
Mating Pin Diameter | .062in, 1.57mm |
Test Current | 13A |
Color Code | Blue/Blue |
Wire Insulation Support | Without |
Contact Retention Type Within Housing | Crimp Snap-In |
Circuit Application | Signal |
For Multiple Crimp | No |
Special Features | Loose Piece |
For Use With | G Series Connectors, CPC Connectors, M Series Connectors |
Wire/Cable Type | Discrete Wire |
Comment | Extraction Tool No. 305183 |
Packaging Method | Reel |
Packaging Quantity | 4000 |
Sealable | No |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -55 – 302°F |
SKT CONT ASSY SZ 16 TYPE II | Heilind Electronics |
SKT CONT ASSY, SZ 16, TYPE II Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Contact Retention Within Housing: With Contact Retention Type Within Housing: Snap-In Socket Gold With | Pin And Socket Contacts & Type Ii | Part Number: 200333-8 | Internal Number: 200333-8 | TE Connectivity | TE Store |
Skt Cont Assy, Sz 16, Type Ii Rohs Compliant: Yes |Amp Te Connectivity 200333-8 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Tape Mounted | Avnet America |
Connector, Skt Cont Assy, Sz 16, Type Ii | TE Connectivity 200333-8 | RS Americas |
Where can I find additional details, specifications and documents for a 200333-8?
Additional datasheets, footprints and schematics for 200333-8 are listed on our Part Details page. You can also find images and similar parts to 200333-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 200333-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 200333-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 200333-8 fall under?
The 200333-8 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 200333-8 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 200333-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 200333-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 200333-8 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 200333-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 200333-8 often in real-time on the comparison pages.
What if I can't find stock of 200333-8?
You can fill out our help required form which you can use to request a quote for 200333-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.