Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.16
|
72
in stock
|
Buy Now | |
TTI Europe
from US$8.02
|
2,670
in stock
|
Buy Now | |
Heilind Electronics
from US$16.02
|
1,700
in stock
|
Buy Now | |
RS Americas
from US$7.32
|
994
in stock
|
Buy Now | |
element14
from US$10.86
|
463
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$16.02
|
328
in stock
|
Buy Now | |
Farnell
from US$10.74
|
297
in stock
|
Buy Now | |
Newark Electronics
from US$11.36
|
154
in stock
|
Buy Now | |
TE Store
from US$23.15
|
66
in stock
|
Buy Now | |
Sager
from US$8.52
|
17
in stock
|
Buy Now | |
Distrelec
from US$10.94
|
15
in stock
|
Buy Now | |
Avnet America
from US$10.02
|
-
|
Buy Now | |
Boersig
from US$11.16
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Clamp Material | Thermoplastic |
---|---|
Cable Clamp Flammability Rating | UL 94V-0 |
Body Style | Right Angle |
Cable Clamp Color | Black |
Cover | With |
Accepts Cable Diameter (Max) | .329in, 8.36mm |
Screw & Hole Thread Size | 5/8-24 UNEF-2B |
Packaging Method | Package |
Packaging Quantity | 1 |
Product Type | Accessory |
Accessory Type | Cable Clamp |
Shell Size | 11 |
R/A CABLE CLAMP KIT,SZ 11,CPC | Heilind Electronics |
Circular Plastic Connector (CPC) Cable Clamp Shell Size 11 Right Angle | TE Connectivity 1546347-2 | RS Americas |
CABLE GLAND (CLAMP), 11, THERMOPLASTIC | element14 |
CABLE CLAMP, SIZE 11, 8.36MM | Farnell |
Cable Gland (Clamp), 11, Thermoplastic | Newark Electronics |
CPC,CableClamp,ShellSize11,RightAngle | RS |
R/A CABLE CLAMP KIT,SZ 11,CPC Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: Thermoplastic Primary Product Color: Black Compatible With Connector Shell Size: 11 Cable Entry Diameter: .329 in Cable Clamp Kit Thermoplastic Black 11 | Cpc Cable Clamp | Part Number: 1546347-2 | Internal Number: 1546347-2 | TE Connectivity | TE Store |
Standard Circular Connector R/A CABLE CLAMP 11 | Sager |
TE Connectivity - AMP Right Angled Cable Clamp, Size 11 | Distrelec |
Connector Accessories CPC Cable Clamp Thermoplastic Black Zinc Chromate Shell Size 11 Individual | Avnet America |
Status: | Unknown |
---|---|
Series: | CPC Series |
RoHS: | Unknown |
Connector Shell Size | 11 |
---|---|
Cable Diameter Max | 8.36mm |
Strain Relief Material | Thermoplastic |
Product Range | CPC Series |
For Use With | CPC Series Circular Connectors |
Where can I find additional details, specifications and documents for a 1546347-2?
Additional datasheets, footprints and schematics for 1546347-2 are listed on our Part Details page. You can also find images and similar parts to 1546347-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1546347-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1546347-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1546347-2 fall under?
The 1546347-2 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Unscreened Circular Connector Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 1546347-2 when available in the Unscreened Circular Connector Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1546347-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1546347-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1546347-2 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, RS Americas, element14 and Heilind Electronics Asia have stock available or on a lead time for 1546347-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1546347-2 often in real-time on the comparison pages.
What if I can't find stock of 1546347-2?
You can fill out our help required form which you can use to request a quote for 1546347-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.