Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.99
Distributor | Stock | ||
---|---|---|---|
Newark
from US$5.38
|
15
in stock
|
Buy Now | |
TE Store
from US$5.20
|
1,505
in stock
|
Buy Now | |
Rapid Electronics
from US$4.28
|
15
in stock
|
Buy Now | |
Chip One Stop
from US$4.11
|
15
in stock
|
Buy Now | |
Avnet America
from US$3.99
|
-
|
Buy Now | |
RS Americas
from US$4.56
|
-
|
Buy Now | |
Boersig
from US$4.06
|
-
|
Buy Now | |
Distrelec
from US$4.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 1 |
---|---|
Contact Type | Pin |
Crimp Area Plating Thickness | 30µin, .76µm |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
Crimp Area Plating Finish | Gold |
Contact Termination Area Plating Thickness | .76µm, 30µin |
Contact Mating Area Plating Material Finish | Bright |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Contact Size | 16 |
Contact Current Rating (Max) | 13A |
Contact Retention Within Housing | With |
Contact Termination Area Plating Material | Gold |
Accepts Wire Insulation Diameter Range | .048 – .065in, 1.22 – 1.65mm |
Wire Size | .08 – .24mm², 28 – 24AWG |
Test Current | 13A |
Color Code | Red/Red |
Contact Retention Type Within Housing | Crimp Snap-In |
Wire Insulation Support | With |
Special Features | Loose Piece |
Circuit Application | Signal |
For Multiple Crimp | No |
Comment | Insertion Tool No. 200893-2 (for insulation diameters 1.78 [.07] or less)., Use turret TH502 (p/n 1-601967-6) with hand tool 601967-1., Extraction Tool No. 305183 |
For Use With | G Series Connectors, CPC Connectors, M Series Connectors |
Wire/Cable Type | Discrete Wire |
Packaging Method | Bag |
Sealable | No |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -55 – 302°F, -55 – 105°C |
CONTACT PIN ASSY. Contact Type: Pin Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Contact Retention Within Housing: With Contact Retention Type Within Housing: Snap-In Pin Gold With | Pin And Socket Contacts & Type Ii | Part Number: 201334-1 | Internal Number: 201334-1 | TE Connectivity | TE Store |
Contact Pin Assy. |Amp Te Connectivity 201334-1 | Newark Electronics |
Standard Circular Contacts PIN 28-24 30AU | Rapid Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Connector, Contact Pin Assembly | TE Connectivity 201334-1 | RS Americas |
TE Connectivity CONTACT PIN ASSY. Connector Accessory 0. | Distrelec |
Where can I find additional details, specifications and documents for a 201334-1?
Additional datasheets, footprints and schematics for 201334-1 are listed on our Part Details page. You can also find images and similar parts to 201334-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 201334-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 201334-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 201334-1 fall under?
The 201334-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 201334-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 201334-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 201334-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 201334-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 201334-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 201334-1 often in real-time on the comparison pages.
What if I can't find stock of 201334-1?
You can fill out our help required form which you can use to request a quote for 201334-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.