Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.73
|
No stock
|
Buy Now | |
TE Store
from US$1.13
|
11,480
in stock
|
Buy Now | |
Newark Electronics
from US$0.78
|
4,663
in stock
|
Buy Now | |
Heilind Electronics
from US$0.95
|
2,419
in stock
|
Buy Now | |
RS Americas
from US$0.71
|
635
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.95
|
484
in stock
|
Buy Now | |
Rapid Electronics
from US$0.75
|
62
in stock
|
Buy Now | |
Chip One Stop
from US$0.70
|
62
in stock
|
Buy Now | |
Future Electronics
from US$0.66
|
-
|
Buy Now | |
Avnet America
from US$0.67
|
-
|
Buy Now | |
element14
from US$0.76
|
-
|
Buy Now | |
Boersig
from US$0.68
|
-
|
Buy Now | |
Distrelec
from US$0.72
|
-
|
Buy Now | |
Sager
from US$0.62
|
-
|
Buy Now | |
Farnell
from US$0.80
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Material | Precious Metal |
---|---|
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 13A |
Contact Termination Area Plating Thickness | 1.27µm, 50µin |
Contact Size | 16 |
Contact Type | Pin |
Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Termination Area Plating Finish | Matte |
Underplate Material Thickness | 1.27µm, 50µin |
Contact Base Material | Brass |
Mating Pin Diameter | 1.57mm, .062in |
Wire Size | .12 – .2mm², 26 – 24AWG |
Accepts Wire Insulation Diameter Range | .035 – .055in, .89 – 1.4mm |
Test Current | 13A |
Agency/Standard | CSA, UL |
UL File Number | E28476 |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Wire/Cable Type | Discrete Wire |
For Use With | G Series Connectors, CPC Connectors, M Series Connectors |
Packaging Method | Carton, Loose Piece |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -67 – 194°F, -55 – 90°C |
III+ PIN,26-24,30AU/FL,LP Contact Type: Pin Contact Mating Area Plating Material: Precious Metal Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Size: Size 16 Pin Precious Metal Tin With | Pin And Socket Contacts & Type Iii & Lp | Part Number: 66107-4 | Internal Number: 66107-4 | TE Connectivity | TE Store |
Contact, Pin, 26-24Awg, Crimp | Newark Electronics |
III PIN26-2430AU/FLLP | Heilind Electronics |
Contact Pin 16 Brass Signal Gold (30) over Nickel (50) 26-24 AWG, CPC Series 1 | TE Connectivity 66107-4 | RS Americas |
Standard Circular Contacts GOLD PIN 26-24 AWG | Rapid Electronics |
1.57mm pin contact 26 -24 AWG type 3 Au | RS |
MULTIMATE Type III+ Series 26-24 AWG Discrete Wire Crimp Signal Pin Assembly | Future Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
CONTACT, MALE, 26-24AWG | element14 |
TE Connectivity - AMP Power Contact III+ PIN26-2430AU/FLLP | Distrelec |
III+ PIN,26-24,30AU-FL,LP | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Type III+ Series |
RoHS: | Unknown |
Product Range | Type III+ Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 24AWG |
Contact Plating | Gold Plated Contacts |
For Use With | Type III+ Series Connectors |
Wire Size AWG Min | 26AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Body Plating | Gold |
Cable Diameter Max | 1.4mm |
Cable Diameter Min | 0.89mm |
Contact Size | 16 |
Contact Termination | Crimp |
Gender | Plug |
Material | Brass |
Wire Area Size Max | 0.24mm² |
Wire Area Size Min | 0.12mm² |
Wire Size | 24AWG |
Wire Size (AWG) | 26AWG to 24AWG |
Where can I find additional details, specifications and documents for a 66107-4?
Additional datasheets, footprints and schematics for 66107-4 are listed on our Part Details page. You can also find images and similar parts to 66107-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66107-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66107-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66107-4 fall under?
The 66107-4 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66107-4 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66107-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 66107-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66107-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Heilind Electronics, RS Americas and Heilind Electronics Asia have stock available or on a lead time for 66107-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66107-4 often in real-time on the comparison pages.
What if I can't find stock of 66107-4?
You can fill out our help required form which you can use to request a quote for 66107-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.