Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.65
|
3,262
in stock
|
Buy Now | |
TE Store
from US$0.89
|
19,411
in stock
|
Buy Now | |
Heilind Electronics
from US$0.60
|
9,000
in stock
|
Buy Now | |
TTI Europe
from US$0.43
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
3,262
in stock
|
Buy Now | |
element14
from US$0.60
|
3,262
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.60
|
1,800
in stock
|
Buy Now | |
Future Electronics
from US$0.48
|
-
|
Buy Now | |
Avnet America
from US$0.62
|
-
|
Buy Now | |
RS Americas
from US$0.66
|
-
|
Buy Now | |
Boersig
from US$0.54
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
端子の下地めっきの材料 | Nickel |
---|---|
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Type | Pin |
Contact Termination Area Plating Thickness | 1.27µm, 50µin |
Contact Current Rating (Max) | 13A |
Contact Termination Area Plating Finish | Matte |
Contact Size | 16 |
Contact Base Material | Brass |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Precious Metal |
Mating Pin Diameter | .062in, 1.57mm |
Accepts Wire Insulation Diameter Range | .035 – .055in, .89 – 1.4mm |
Wire Size | 26 – 24AWG, .12 – .2mm² |
Test Current | 13A |
Agency/Standard | UL |
VDE Tested | Yes |
UL File Number | E28476 |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Comment | Overall insulation crimp diameter, including crimp barrel, must not exceed 3.18 [.125]. |
For Use With | CPC Connectors, G Series Connectors, M Series Connectors |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 4000 |
Packaging Method | Reverse Reel, Reel |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -67 – 194°F, -55 – 90°C |
III+ PIN,26-24,30AU/FL,STRIP Contact Type: Pin Contact Mating Area Plating Material: Precious Metal Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Size: Size 16 Pin Precious Metal Tin With | Strip Pin And Socket Contacts & Type Iii | Part Number: 66106-8 | Internal Number: 66106-8 | TE Connectivity | TE Store |
III PIN26-2430AU/FLSTRIP | Heilind Electronics |
III PIN,26-24,30AU/FL,STRIP | TTI Europe |
Contact, Pin, 24-26 Awg, Crimp | Newark Electronics |
CONTACT, PIN, 24-26 AWG, CRIMP | element14 |
MULTIMATE Type III+ Series 24-20 AWG Discrete Wire Crimp Signal Pin Assembly | Future Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Type III+ PCB Connector Contact, Male, Crimp, Gold Plating 26 - 24 AWG | TE Connectivity 66106-8 | RS Americas |
Status: | Unknown |
---|---|
Series: | Multimate Type III+ Series |
RoHS: | Unknown |
Product Range | Multimate Type III+ Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 24AWG |
Wire Size AWG Min | 26AWG |
For Use With | AMP G Series M Series CPC Connectors |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Contact Size | 16 |
Where can I find additional details, specifications and documents for a 66106-8?
Additional datasheets, footprints and schematics for 66106-8 are listed on our Part Details page. You can also find images and similar parts to 66106-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66106-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66106-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66106-8 fall under?
The 66106-8 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66106-8 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66106-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 66106-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66106-8 have stock available?
Authorised distributors including TE Store, Heilind Electronics, TTI Europe, Newark Electronics and element14 have stock available or on a lead time for 66106-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66106-8 often in real-time on the comparison pages.
What if I can't find stock of 66106-8?
You can fill out our help required form which you can use to request a quote for 66106-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.