Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.53
Contact Mating Area Plating Material | Precious Metal |
---|---|
Contact Base Material | Brass |
Underplate Material Thickness | 30µin, .76µm |
端子の下地めっきの材料 | Nickel |
Contact Termination Area Plating Finish | Matte |
Contact Mating Area Plating Thickness | .38µm, 15µin |
Contact Underplating Material | Nickel |
Contact Type | Socket |
Contact Termination Area Plating Thickness | 1.27µm, 50µin |
Contact Current Rating (Max) | 13A |
Contact Size | 16 |
Contact Termination Area Plating Material | Tin |
Wire Size | 26 – 24AWG, .12 – .2mm² |
Mating Pin Diameter | .062in, 1.57mm |
Accepts Wire Insulation Diameter Range | .035 – .055in, .89 – 1.4mm |
Test Current | 13A |
UL File Number | E28476 |
VDE Tested | Yes |
Agency/Standard | UL, CSA |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Comment | Overall insulation crimp diameter, including crimp barrel, must not exceed 3.18 [.125]., PRO-CRIMPER II # 58495-1 Hand Tool for field repair use only. |
For Use With | CPC Connectors, M Series Connectors, G Series Connectors |
Wire/Cable Type | Discrete Wire |
Packaging Method | Reverse Reel, Reel |
Packaging Quantity | 4000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
Iii+ Skt,26-24,15Au/Fl,strip Rohs Compliant: Yes |Amp Te Connectivity 66108-7 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Connector, III+ Skt,26-24,15Au/Fl, Strip | TE Connectivity 66108-7 | RS Americas |
TE Connectivity - AMP Power Contact III+ SKT26-2415AU/FLSTRIP | Distrelec |
Where can I find additional details, specifications and documents for a 66108-7?
Additional datasheets, footprints and schematics for 66108-7 are listed on our Part Details page. You can also find images and similar parts to 66108-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66108-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66108-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66108-7 fall under?
The 66108-7 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66108-7 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66108-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 66108-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66108-7 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Avnet Asia and Boersig have stock available or on a lead time for 66108-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66108-7 often in real-time on the comparison pages.
What if I can't find stock of 66108-7?
You can fill out our help required form which you can use to request a quote for 66108-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.