Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.64
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.06
|
19,899
in stock
|
Buy Now | |
Avnet America
from US$0.58
|
19,899
in stock
|
Buy Now | |
element14
from US$0.80
|
19,483
in stock
|
Buy Now | |
Farnell
from US$0.75
|
19,483
in stock
|
Buy Now | |
Heilind Electronics
from US$1.09
|
9,417
in stock
|
Buy Now | |
TE Store
from US$1.62
|
1,875
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.09
|
1,569
in stock
|
Buy Now | |
RS Americas
from US$0.94
|
865
in stock
|
Buy Now | |
Rapid Electronics
from US$0.87
|
153
in stock
|
Buy Now | |
Distrelec
from US$0.84
|
153
in stock
|
Buy Now | |
Boersig
from US$0.78
|
9
in stock
|
Buy Now | |
Conrad
from US$1.38
|
4
in stock
|
Buy Now | |
Future Electronics
from US$0.68
|
-
|
Buy Now | |
Sager
from US$0.71
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Finish | Matte |
---|---|
Contact Base Material | Brass |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Termination Area Plating Thickness | 1.27µm, 50µin |
Contact Type | Socket |
Contact Size | 16 |
Contact Underplating Material | Nickel |
Barrel Type | Open Barrel |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Underplate Material Thickness | 30µin, .76µm |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 13A |
Wire Size | .2 – .6mm², 24 – 20AWG |
Accepts Wire Insulation Diameter Range | 1.52 – 3.05mm, .06 – .12in |
Mating Pin Diameter | 1.57mm, .062in |
Test Current | 13A |
Color Code | Yellow |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
For Use With | CPC Connectors, M Series Connectors |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 1000 |
Packaging Method | Carton, Box |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -67 – 194°F, -55 – 90°C |
Circular Contact Socket, 24-20Awg, Crimp | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
CIRCULAR CONTACT, SKT, 24-20AWG, CRIMP | element14 |
III SKT24-2030AU/FLLP | Heilind Electronics |
III+ SKT,24-20,30AU/FL,LP Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Size: Size 16 Socket Gold Tin With | Pin And Socket Contacts & Type Iii & Lp | Part Number: 66565-4 | Internal Number: 66565-4 | TE Connectivity | TE Store |
Contact Socket 16 Brass Signal Gold (30) over Nickel (30) 24-20 AWG | TE Connectivity 66565-4 | RS Americas |
Standard Circular Contacts CONTACT SOCKET GOLD | Rapid Electronics |
TE Connectivity - AMP Power Contact III+ SKT24-2030AU/FLLP | Distrelec |
AWG: 24 - 20 | Conrad |
Multimate III,contact,skt,0.20-0.60mm² | RS |
20-24 AWG Gold over Nickel Crimp Socket Contact for CPC Series 1 Connectors | Future Electronics |
III+ SKT,24-20,30AU-FL,LP | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Multimate Type III+ Series |
RoHS: | Unknown |
Product Range | Multimate Type III+ Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Wire Size AWG Min | 24AWG |
For Use With | M Series CPC Connectors |
Where can I find additional details, specifications and documents for a 66565-4?
Additional datasheets, footprints and schematics for 66565-4 are listed on our Part Details page. You can also find images and similar parts to 66565-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66565-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66565-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66565-4 fall under?
The 66565-4 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66565-4 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66565-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 66565-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66565-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Heilind Electronics have stock available or on a lead time for 66565-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66565-4 often in real-time on the comparison pages.
What if I can't find stock of 66565-4?
You can fill out our help required form which you can use to request a quote for 66565-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.