Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0066101-3,
C41086-000 |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.71
|
No stock
|
Buy Now | |
RS Americas
from US$1.02
|
23,835
in stock
|
Buy Now | |
Future Electronics
from US$0.66
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.12
|
18,247
in stock
|
Buy Now | |
Heilind Electronics
from US$1.15
|
12,000
in stock
|
Buy Now | |
TE Store
from US$1.71
|
9,259
in stock
|
Buy Now | |
element14
from US$0.79
|
9,159
in stock
|
Buy Now | |
Chip One Stop
from US$0.32
|
7,613
in stock
|
Buy Now | |
Powell Electronics
from US$0.94
|
3,172
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.15
|
2,000
in stock
|
Buy Now | |
Boersig
from US$0.76
|
1,131
in stock
|
Buy Now | |
Sager
from US$0.78
|
578
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.94
|
82
in stock
|
Buy Now | |
Electro Enterprises
from US$0.92
|
74
in stock
|
Buy Now | |
Avnet America
-
|
18,247
in stock
|
Buy Now | |
Carlton-Bates
from US$0.82
|
-
|
Buy Now | |
Farnell
from US$0.98
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Finish | Matte |
---|---|
Contact Underplating Material | Nickel |
Contact Mating Area Plating Thickness | 15µin, .38µm |
Contact Mating Area Plating Material | Precious Metal |
Contact Base Material | Brass |
端子の下地めっきの材料 | Nickel |
Underplate Material Thickness | 30µin, .76µm |
Contact Termination Area Plating Thickness | 50µin, 1.27µm |
Contact Type | Socket |
Contact Size | 16 |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 13A |
Wire Size | .8 – 1.4mm², 18 – 16AWG |
Accepts Wire Insulation Diameter Range | .08 – .1in, 2.03 – 2.54mm |
Mating Pin Diameter | .062in, 1.57mm |
Test Current | 13A |
Color Code | Blue |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
For Use With | CPC Connectors, M Series Connectors, G Series Connectors |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 1000 |
Packaging Method | Carton, Loose Piece |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
Contact Socket 16 Brass Signal Gold (15) over Nickel (50) 18-16 AWG, CPC Series | TE Connectivity 66101-3 | RS Americas |
AWG 18-16 Gold over Nickel Crimp Socket Contacts for CPC Series 1 Connectors | Future Electronics |
Contact, Socket, 18-16Awg, Crimp | Newark Electronics |
III SKT18-1615AU/FLLP | Heilind Electronics |
III+ SKT,18-16,15AU/FL,LP Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Size: Size 16 Socket Gold Tin With | Pin And Socket Contacts & Type Iii & Lp | Part Number: 66101-3 | Internal Number: 66101-3 | Alias Number: AMPS-0-0066101-3 | TE Connectivity | TE Store |
Standard Circular Contacts SOCKET 16-18 AWG 15AU | Sager |
Contact | Transfer Multisort Elektronik |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Contact Crimp Socket 18-16AWG Multimate | RS |
Crimp Socket Contact Brass 16 AWG - 18 AWG | Carlton-Bates |
III+ SKT,18-16,15AU-FL,LP | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Type III+ Series |
RoHS: | Unknown |
Product Range | Type III+ Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 16AWG |
Contact Plating | Gold Plated Contacts |
For Use With | AMP Type III+ Series Housing Connectors |
Wire Size AWG Min | 18AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 66101-3?
Additional datasheets, footprints and schematics for 66101-3 are listed on our Part Details page. You can also find images and similar parts to 66101-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66101-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66101-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66101-3 fall under?
The 66101-3 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66101-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66101-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 66101-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66101-3 have stock available?
Authorised distributors including RS Americas, Future Electronics, Newark Electronics, Heilind Electronics and TE Store have stock available or on a lead time for 66101-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66101-3 often in real-time on the comparison pages.
What if I can't find stock of 66101-3?
You can fill out our help required form which you can use to request a quote for 66101-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.