Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.93
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.93
|
-
|
Buy Now |
Contact Base Material | Copper Alloy |
---|---|
Contact Mating Area Plating Material | Tin-Lead |
Contact Termination Area Plating Material | Tin-Lead |
Contact Type | Pin |
Contact Size | 16 |
Accepts Wire Insulation Diameter Range | .035 – .055in, .89 – 1.4mm |
Wire Size | .12 – .24mm², 26 – 24AWG |
Test Current | 13A |
For Use With | CPC Connectors |
Wire Type | Regular Wire |
Comment | Leading Pin (1.8mm longer than standard pins), Overall insulation crimp diameter, including crimp barrel, must not exceed 3.18 [.125]. |
Packaging Method | Reel |
Packaging Quantity | 5000 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Contact PIN Crimp Straight Cable Mount T/R | Avnet America |
Where can I find additional details, specifications and documents for a 164159-3?
Additional datasheets, footprints and schematics for 164159-3 are listed on our Part Details page. You can also find images and similar parts to 164159-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 164159-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 164159-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 164159-3 fall under?
The 164159-3 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 164159-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 164159-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 164159-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 164159-3 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 164159-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 164159-3 often in real-time on the comparison pages.
What if I can't find stock of 164159-3?
You can fill out our help required form which you can use to request a quote for 164159-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.