Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.58
|
10,250
in stock
|
Buy Now | |
Heilind Electronics
from US$0.52
|
285,000
in stock
|
Buy Now | |
Avnet America
from US$0.47
|
52,000
in stock
|
Buy Now | |
TTI Europe
from US$0.36
|
48,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.52
|
47,500
in stock
|
Buy Now | |
TE Store
from US$0.88
|
9,093
in stock
|
Buy Now | |
Powell Electronics
from US$0.54
|
8,000
in stock
|
Buy Now | |
element14
from US$0.61
|
4,684
in stock
|
Buy Now | |
Farnell
from US$0.54
|
4,684
in stock
|
Buy Now | |
Future Electronics
from US$0.45
|
4,000
in stock
|
Buy Now | |
RS Americas
from US$0.54
|
3,955
in stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
1,144
in stock
|
Buy Now | |
Avnet Abacus
-
|
12,000
in stock
|
Buy Now | |
Boersig
from US$0.48
|
-
|
Buy Now | |
Distrelec
from US$0.42
|
-
|
Buy Now | |
Sager
from US$0.44
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Contact Underplating Material | Nickel |
---|---|
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Type | Socket |
Contact Current Rating (Max) | 13A |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Underplate Material Thickness | 30µin, .76µm |
Contact Termination Area Plating Finish | Bright |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Material | Tin |
Contact Size | 16 |
Mating Pin Diameter | .062in, 1.57mm |
Accepts Wire Insulation Diameter Range | 2.03 – 2.54mm, .08 – .1in |
Wire Size | 18 – 14AWG, .8 – 2mm² |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
For Use With | M Series Connectors, G Series Connectors, CPC Connectors |
Comment | Overall insulation crimp diameter, including crimp barrel, must not exceed 3.18 [.125]. |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -67 – 194°F, -55 – 90°C |
III SKT18-14TIN STRIP | Heilind Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
III SKT,18-14,TIN ,STRIP | TTI Europe |
1.57mm skt contact 18-14 AWG type 3 Sn | RS |
III+ SKT,18-14,TIN ,STRIP Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Size: Size 16 Socket Tin With | Strip Pin And Socket Contacts & Type Iii | Part Number: 1-66358-6 | Internal Number: 1-66358-6 | TE Connectivity | TE Store |
CIRCULAR CONTACT, SKT, 18-16AWG, CRIMP | element14 |
18-14 AWG Bright Tin Plating Crimp Socket Multimate Type III+ Connector | Future Electronics |
Type III Series Size 16 Female Crimp Circular Connector Contact | TE Connectivity 1-66358-6 | RS Americas |
Circular Contact, Socket, 14Awg, Crimp | Newark Electronics |
TE Connectivity - AMP Power Contact III+ SKT18-14TIN STRIP | Distrelec |
Standard Circular Contacts SKT 18-14 BR/SN SIG Reel of 4000 | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 1-66358-6?
Additional datasheets, footprints and schematics for 1-66358-6 are listed on our Part Details page. You can also find images and similar parts to 1-66358-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-66358-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-66358-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-66358-6 fall under?
The 1-66358-6 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-66358-6 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-66358-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-66358-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-66358-6 have stock available?
Authorised distributors including Heilind Electronics, Avnet America, TTI Europe, Heilind Electronics Asia and RS have stock available or on a lead time for 1-66358-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-66358-6 often in real-time on the comparison pages.
What if I can't find stock of 1-66358-6?
You can fill out our help required form which you can use to request a quote for 1-66358-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.