Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.24
|
8,160
in stock
|
Buy Now | |
RS Americas
from US$0.81
|
14,474
in stock
|
Buy Now | |
Heilind Electronics
from US$1.64
|
10,788
in stock
|
Buy Now | |
TTI Europe
from US$0.85
|
8,000
in stock
|
Buy Now | |
TE Store
from US$1.95
|
6,200
in stock
|
Buy Now | |
Newark Electronics
from US$1.38
|
3,486
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.64
|
2,517
in stock
|
Buy Now | |
element14
from US$1.63
|
690
in stock
|
Buy Now | |
Farnell
from US$1.43
|
690
in stock
|
Buy Now | |
Rapid Electronics
from US$1.70
|
645
in stock
|
Buy Now | |
Chip One Stop
from US$1.26
|
598
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.65
|
52
in stock
|
Buy Now | |
Electro Enterprises
from US$0.93
|
4
in stock
|
Buy Now | |
Avnet America
from US$1.15
|
-
|
Buy Now | |
Boersig
from US$1.71
|
-
|
Buy Now | |
Distrelec
from US$1.47
|
-
|
Buy Now | |
Sager
from US$1.21
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Type | Pin |
---|---|
Contact Base Material | Brass |
Contact Size | 16 |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Termination Area Plating Thickness | .25µm, 10µin |
Contact Mating Area Plating Material | Precious Metal |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 13A |
Contact Termination Area Plating Material | Gold |
Mating Pin Diameter | .062in, 1.57mm |
Wire Size | 18 – 16AWG, .8 – 1.4mm² |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Comment | These contacts can be used in MultiMate contact positions of all connector housings. |
Wire/Cable Type | Discrete Wire |
For Use With | CPC Connectors, M Series Connectors |
Packaging Quantity | 1000 |
Packaging Method | Carton |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Solder |
Operating Temperature Range | -67 – 302°F, -55 – 150°C |
Contact Multimate Pin 16 Copper Alloy Signal Gold over Nickel 18-16 AWG | TE Connectivity 66180-1 | RS Americas |
III PINSOLDER30AU10AU FLASHLP | Heilind Electronics |
Contact male 18-16awg,Cable/Solder Mnt. | RS |
III+ PIN,SOLDER,30AU,10AU FLAS | TTI Europe |
III+ PIN,SOLDER,30AU,10AU FLASH,LP Contact Type: Pin Contact Mating Area Plating Material: Precious Metal Wire Contact Termination Area Plating Material: Gold Contact Retention Within Housing: With Contact Size: Size 16 Pin Precious Metal Gold With | Pin And Socket Contacts & Type Iii & Lp | Part Number: 66180-1 | Internal Number: 66180-1 | TE Connectivity | TE Store |
Contact, Pin, 18-16Awg, Solder | Newark Electronics |
CONTACT, PIN, 18-16 AWG, SOLDER | element14 |
Standard Circular Contacts III PIN SOLDER | Rapid Electronics |
Contact | Transfer Multisort Elektronik |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
TE Connectivity Crimp Contact, Male, Stamped, 18 ... 16AWG | Distrelec |
Status: | Unknown |
---|---|
Series: | Type III+ Series |
RoHS: | Unknown |
Product Range | Type III+ Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Solder |
Wire Size AWG Max | 16AWG |
Contact Plating | Gold Plated Contacts |
For Use With | Type III+ Series Connectors |
Wire Size AWG Min | 18AWG |
Contact Material | Copper |
SVHC | No SVHC (12-Jan-2017) |
Contact Size | 16 |
Contact Termination | Solder |
Gender | Plug |
Wire Size | 16AWG |
Where can I find additional details, specifications and documents for a 66180-1?
Additional datasheets, footprints and schematics for 66180-1 are listed on our Part Details page. You can also find images and similar parts to 66180-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66180-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66180-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66180-1 fall under?
The 66180-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66180-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66180-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 66180-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66180-1 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, RS, TTI Europe and TE Store have stock available or on a lead time for 66180-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66180-1 often in real-time on the comparison pages.
What if I can't find stock of 66180-1?
You can fill out our help required form which you can use to request a quote for 66180-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.