Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.85
|
No stock
|
Buy Now | |
element14
from US$4.42
|
11,302
in stock
|
Buy Now | |
Heilind Electronics
from US$5.96
|
9,637
in stock
|
Buy Now | |
Newark Electronics
from US$5.64
|
6,425
in stock
|
Buy Now | |
Farnell
from US$5.77
|
6,425
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.96
|
1,927
in stock
|
Buy Now | |
Rapid Electronics
from US$4.49
|
105
in stock
|
Buy Now | |
Electro Enterprises
from US$6.76
|
105
in stock
|
Buy Now | |
Distrelec
from US$3.38
|
63
in stock
|
Buy Now | |
Chip One Stop
from US$4.54
|
42
in stock
|
Buy Now | |
Future Electronics
from US$4.18
|
-
|
Buy Now | |
Avnet America
from US$4.19
|
-
|
Buy Now | |
RS Americas
from US$4.12
|
-
|
Buy Now | |
Boersig
from US$4.24
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 1 |
---|---|
Contact Mating Area Plating Material Finish | Bright |
Contact Termination Area Plating Material | Gold |
Contact Base Material | Brass |
Crimp Area Plating Thickness | 30µin, .76µm |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
Crimp Area Plating Finish | Gold |
Contact Current Rating (Max) | 13A |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Retention Within Housing | With |
Contact Termination Area Plating Thickness | 30µin, .76µm |
Contact Size | 16 |
Contact Type | Socket |
Mating Pin Diameter | 1.57mm, .062in |
Wire Size | .8 – 1.4mm², 18 – 16AWG |
Accepts Wire Insulation Diameter Range | 2.03 – 2.67mm, .08 – .105in |
Test Current | 13A |
Contact Retention Type Within Housing | Crimp Snap-In |
Wire Insulation Support | With |
Circuit Application | Signal |
For Multiple Crimp | No |
Special Features | Loose Piece |
For Use With | G Series Connectors, CPC Connectors, M Series Connectors |
Comment | Use turret TH501 (p/n 1-601967-5) with hand tool 601967-1. |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 500 |
Packaging Method | Bag |
Sealable | No |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -55 – 302°F |
CIRCULAR CONTACT, SKT, 18-16AWG, CRIMP | element14 |
CONTACT SOCKET ASSY. | Heilind Electronics |
Circular Connector Contact, Socket, 18 Awg, 16 Awg, Crimp, Gold Plated Contacts Rohs Compliant: Yes |Amp Te Connectivity 202508-1 | Newark Electronics |
Standard Circular Contacts CONTACT SOCKET ASSY. | Rapid Electronics |
TE Connectivity - AMP Power Contact CONTACT SOCKET ASSY. | Distrelec |
Contact Crimp Socket 18-16AWG Multimate | RS |
MULTIMATE II Series 18-16 AWG Crimp Snap-In Insulated Signal Socket Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Socket Contact, 1 Position, 13 A, Brass, Gold Plating, Size 16, AMP Series | TE Connectivity 202508-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Multimate Type II Series |
RoHS: | Unknown |
Product Range | Multimate Type II Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 16AWG |
Contact Plating | Gold Plated Contacts |
For Use With | AMP G Series M Series CPC Connectors |
Wire Size AWG Min | 18AWG |
Contact Material | Copper Alloy |
SVHC | Lead (27-Jun-2018) |
Contact Size | 16 |
Where can I find additional details, specifications and documents for a 202508-1?
Additional datasheets, footprints and schematics for 202508-1 are listed on our Part Details page. You can also find images and similar parts to 202508-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 202508-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 202508-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 202508-1 fall under?
The 202508-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 202508-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 202508-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 202508-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 202508-1 have stock available?
Authorised distributors including element14, Heilind Electronics, Newark Electronics, Farnell and Heilind Electronics Asia have stock available or on a lead time for 202508-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 202508-1 often in real-time on the comparison pages.
What if I can't find stock of 202508-1?
You can fill out our help required form which you can use to request a quote for 202508-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.