Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0601967-1,
M22520/1-01, 676170-000 |
Prices starting from US$667.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$667.32
|
No stock
|
Buy Now | |
RS Americas
from US$929.14
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$873.33
|
5
in stock
|
Buy Now | |
element14
from US$881.89
|
5
in stock
|
Buy Now | |
Heilind Electronics
from US$933.00
|
4
in stock
|
Buy Now | |
Farnell
from US$917.79
|
4
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$933.00
|
1
in stock
|
Buy Now | |
Avnet America
from US$733.96
|
-
|
Buy Now | |
Boersig
from US$1,053.40
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Die Sets Type | Fixed In Tool |
---|---|
Ratchet Configuration | Not Releasable, Not Adjustable |
Tool Type | Four Indent Hand Tool |
Crimp Form-Wire Barrel Type | Closed Barrel - 4 Indent |
Tool Grade | Premium Crimp Tooling |
Power Type | Pneumatic, Manual |
Specification Type | MIL Spec |
Certification | Upon Request for Fee |
Crimper, 4/8 Indent, MIL-C-22520/1-01, Requires Positioner or Turret Head | TE Connectivity 601967-1 | RS Americas |
4/8 Indent Hand Crimp Tool, Without Turret, Screw Machined Contacts | Newark Electronics |
4/8 INDENT HAND CRIMP TOOL, WITHOUT TURRET, SCREW MACHINED CONTACTS | element14 |
CRIMPING TOOL M22520/1-01 | Heilind Electronics |
Hand Tool For High Current Products, Circular Plastic Connectors | Avnet America |
Status: | Unknown |
---|---|
Series: | Te Connectivity / Amp 601 |
RoHS: | Unknown |
Crimp Tool Type | Ratchet |
---|---|
For Use With | AMP Circular Contacts |
Product Range | Te Connectivity / Amp 601 |
Crimp Size | 14AWG to 12AWG |
Where can I find additional details, specifications and documents for a 601967-1?
Additional datasheets, footprints and schematics for 601967-1 are listed on our Part Details page. You can also find images and similar parts to 601967-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 601967-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 601967-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 601967-1 fall under?
The 601967-1 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 601967-1 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 601967-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 601967-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 601967-1 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Heilind Electronics and Farnell have stock available or on a lead time for 601967-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 601967-1 often in real-time on the comparison pages.
What if I can't find stock of 601967-1?
You can fill out our help required form which you can use to request a quote for 601967-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.