Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-1-0601967-5,
622914-000 |
Crimp Form-Wire Barrel Type | Closed Barrel - 4 Indent |
---|---|
Tool Type | Turret/Positioner |
Tool Grade | Premium Crimp Tooling |
Power Type | Pneumatic, Manual |
Specification Type | MIL Spec |
Hand Crimping Tool, 4/5 Indent, Positioner Typr 3C, Manual, Pneumatic, CPC Series | TE Connectivity 1-601967-5 | RS Americas |
Crimp Locator, 601967-1 Crimp Tool | Newark Electronics |
Connector Accessories Socket Turret Positioner | Avnet America |
Where can I find additional details, specifications and documents for a 1-601967-5?
Additional datasheets, footprints and schematics for 1-601967-5 are listed on our Part Details page. You can also find images and similar parts to 1-601967-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-601967-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-601967-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-601967-5 fall under?
The 1-601967-5 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 1-601967-5 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-601967-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-601967-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-601967-5 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, Boersig and Farnell have stock available or on a lead time for 1-601967-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-601967-5 often in real-time on the comparison pages.
What if I can't find stock of 1-601967-5?
You can fill out our help required form which you can use to request a quote for 1-601967-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.