Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.01
|
533
in stock
|
Buy Now | |
Chip One Stop
from US$1.00
|
18,500
in stock
|
Buy Now | |
RS Americas
from US$0.76
|
12,958
in stock
|
Buy Now | |
TE Store
from US$1.66
|
12,613
in stock
|
Buy Now | |
Newark Electronics
from US$0.85
|
10,719
in stock
|
Buy Now | |
Avnet America
from US$0.58
|
10,719
in stock
|
Buy Now | |
Heilind Electronics
from US$1.09
|
8,337
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.09
|
1,389
in stock
|
Buy Now | |
element14
from US$0.79
|
1,224
in stock
|
Buy Now | |
Powell Electronics
from US$0.60
|
729
in stock
|
Buy Now | |
Farnell
from US$0.76
|
614
in stock
|
Buy Now | |
Conrad
from US$1.38
|
193
in stock
|
Buy Now | |
Future Electronics
from US$0.70
|
-
|
Buy Now | |
Boersig
from US$0.80
|
-
|
Buy Now | |
TTI Europe
from US$0.75
|
-
|
Buy Now | |
Sager
from US$0.60
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Current Rating (Max) | 13A |
---|---|
Contact Type | Socket |
Contact Termination Area Plating Thickness | 50µin, 1.27µm |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
Underplate Material Thickness | 30µin, .76µm |
Contact Termination Area Plating Material | Tin |
Contact Size | 16 |
Accepts Wire Insulation Diameter Range | 2.03 – 2.54mm, .08 – .1in |
Mating Pin Diameter | 1.57mm, .062in |
Wire Size | .2 – .6mm², 24 – 20AWG |
Test Current | 13A |
Color Code | Yellow |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
For Use With | CPC Connectors, M Series Connectors, G Series Connectors |
Comment | Overall insulation crimp diameter, including crimp barrel, must not exceed 3.18 [.125]., Insertion Tool No. 91002-1 (for Insulation Dia. 1.78 [.07] or less), No. 200893-2 (for Insulation Dia. .09 [2.29] max.) Extraction Tool No. 305183. |
Wire/Cable Type | Discrete Wire |
Packaging Method | Loose Piece, Carton |
Packaging Quantity | 1000 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 194°F, -55 – 90°C |
Contact Socket 16 Brass Signal Gold (30) over Nickel (50) 24-20 AWG | TE Connectivity 66399-4 | RS Americas |
III+ SKT,24-20,30AU/FL,LP Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Size: Size 16 Socket Gold Tin With | Pin And Socket Contacts & Type Iii & Lp | Part Number: 66399-4 | Internal Number: 66399-4 | TE Connectivity | TE Store |
Contact, Socket, 24-20Awg, Crimp | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
III SKT24-2030AU/FLLP | Heilind Electronics |
CONTACT, SOCKET, 20AWG, CRIMP | element14 |
Contact Socket Crimp 24-20AWG Multimate | RS |
AWG: 24 - 20 | Conrad |
MULTIMATE Type III+ Series 24-20 AWG Discrete Wire Crimp Signal Socket Assembly | Future Electronics |
Standard Circular Contacts SOCKET 24-20AWG BULK | Sager |
III+ SKT,24-20,30AU-FL,LP | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Type III+ Series |
RoHS: | Unknown |
Product Range | Type III+ Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Gold Plated Contacts |
For Use With | G Series M Series CPC Connectors |
Wire Size AWG Min | 24AWG |
Contact Material | Brass |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 66399-4?
Additional datasheets, footprints and schematics for 66399-4 are listed on our Part Details page. You can also find images and similar parts to 66399-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66399-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66399-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66399-4 fall under?
The 66399-4 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66399-4 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66399-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 66399-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66399-4 have stock available?
Authorised distributors including Chip One Stop, RS Americas, TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 66399-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66399-4 often in real-time on the comparison pages.
What if I can't find stock of 66399-4?
You can fill out our help required form which you can use to request a quote for 66399-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.