Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.38
|
22,835
in stock
|
Buy Now | |
RS Americas
from US$0.43
|
57,874
in stock
|
Buy Now | |
TE Store
from US$0.87
|
25,606
in stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
22,331
in stock
|
Buy Now | |
Distrelec
from US$0.88
|
12,130
in stock
|
Buy Now | |
Powell Electronics
from US$0.50
|
3,909
in stock
|
Buy Now | |
element14
from US$0.40
|
3,801
in stock
|
Buy Now | |
Farnell
from US$0.41
|
3,801
in stock
|
Buy Now | |
Heilind Electronics
from US$0.59
|
3,412
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.59
|
682
in stock
|
Buy Now | |
Rapid Electronics
from US$0.42
|
9
in stock
|
Buy Now | |
Chip One Stop
from US$0.42
|
9
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
-
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
Boersig
from US$0.42
|
-
|
Buy Now | |
Sager
from US$0.39
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
端子の下地めっきの材料 | Nickel |
---|---|
Contact Type | Pin |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Thickness | 2.54µm, 100µin |
Contact Current Rating (Max) | 13A |
Contact Base Material | Brass |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Contact Size | 16 |
Mating Pin Diameter | 1.57mm, .062in |
Wire Size | .8 – 2mm², 18 – 14AWG |
Accepts Wire Insulation Diameter Range | 2.79 – 3.81mm, .11 – .15in |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Comment | Contacts can only be used in Metrimate, Series 1 (Arr. 23-24), Series 4 (Arr. 23-13M, 23-16M, 23-22M), and VDE connectors. |
Wire/Cable Type | Discrete Wire |
For Use With | CPC Connectors, M Series Connectors |
Packaging Method | Carton, Loose Piece |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
Type III+ PCB Connector Contact Male Crimp Tin Plating 14 - 18 AWG, CPC Series 1 | TE Connectivity 66602-8 | RS Americas |
III+ PIN,18-14,TIN,LP Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Size: Size 16 Pin Tin With | Pin And Socket Contacts & Type Iii & Lp | Part Number: 66602-8 | Internal Number: 66602-8 | TE Connectivity | TE Store |
Contact, Pin, Multimate, 18-14 AWG | RS |
Contact, Pin, 18-14Awg, Crimp | Newark Electronics |
TE Connectivity - AMP Crimp Plug, 18 ... 14AWG, Tin | Distrelec |
CONTACT, PIN, 18-14AWG, CRIMP | element14 |
III PIN18-14TINLP | Heilind Electronics |
Standard Circular Contacts III+ PIN 18-14 SN-P6 | Rapid Electronics |
MultiMate Type III+ Series 18-14 AWG Discrete Wire Crimp Signal Pin Assembly | Future Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Series | Series 1Type III+ |
---|
Where can I find additional details, specifications and documents for a 66602-8?
Additional datasheets, footprints and schematics for 66602-8 are listed on our Part Details page. You can also find images and similar parts to 66602-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66602-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66602-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66602-8 fall under?
The 66602-8 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66602-8 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66602-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 66602-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66602-8 have stock available?
Authorised distributors including RS Americas, TE Store, RS, Newark Electronics and Distrelec have stock available or on a lead time for 66602-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66602-8 often in real-time on the comparison pages.
What if I can't find stock of 66602-8?
You can fill out our help required form which you can use to request a quote for 66602-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.