Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.37
|
65,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.42
|
287,788
in stock
|
Buy Now | |
Chip One Stop
from US$0.38
|
247,428
in stock
|
Buy Now | |
element14
from US$0.20
|
221,874
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
82,950
in stock
|
Buy Now | |
Farnell
from US$0.44
|
82,900
in stock
|
Buy Now | |
RS
from US$0.52
|
23,660
in stock
|
Buy Now | |
RS Americas
from US$0.44
|
20,754
in stock
|
Buy Now | |
Heilind Electronics
from US$0.58
|
19,164
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
14,938
in stock
|
Buy Now | |
TTI Europe
from US$0.33
|
11,000
in stock
|
Buy Now | |
Powell Electronics
from US$0.48
|
5,500
in stock
|
Buy Now | |
Boersig
from US$0.42
|
4,180
in stock
|
Buy Now | |
TE Store
from US$0.70
|
4,012
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.42
|
3,532
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.58
|
2,521
in stock
|
Buy Now | |
Sager
from US$0.40
|
1,725
in stock
|
Buy Now | |
Conrad
from US$0.70
|
451
in stock
|
Buy Now | |
Distrelec
from US$0.38
|
326
in stock
|
Buy Now | |
SOS electronic
from US$0.33
|
-89
in stock
|
Buy Now | |
Avnet Abacus
-
|
40,000
in stock
|
Buy Now | |
Carlton-Bates
from US$0.37
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
端子の下地めっきの材料 | Nickel |
---|---|
Contact Base Material | Brass |
Contact Mating Area Plating Thickness | 2.54µm, 100µin |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Size | 16 |
Contact Type | Pin |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Current Rating (Max) | 13A |
Contact Termination Area Plating Finish | Bright |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Accepts Wire Insulation Diameter Range | .04 – .08in, 1.02 – 2.03mm |
Mating Pin Diameter | .062in, 1.57mm |
Wire Size | .2 – .6mm², 24 – 20AWG |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
For Use With | G Series Connectors, CPC Connectors, M Series Connectors |
Wire/Cable Type | Discrete Wire |
Packaging Method | Carton, Loose Piece |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
Standard Circular Contacts PIN CONTACT 24-20AWG | Rapid Electronics |
CRIMP PIN, TIN, 24-20AWG | element14 |
Contact, Multimate, Type Iii+ Series, Pin, 24 Awg, 20 Awg, Crimp, Copper Rohs Compliant: Yes |Amp Te Connectivity 1-66103-8 | Newark Electronics |
Multimate Type III+ Series 24-20 AWG Discrete Wire Crimp Signal Pin Contact | Future Electronics |
Series 1 tin plated pin contact,24-20awg | RS |
Contact, Pin, 24-20AWG, Tin Plating Crimp, AMP Type III, Size 16, CPC Series 1 | TE Connectivity 1-66103-8 | RS Americas |
III PIN24-20TINLP | Heilind Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
III+ PIN 24-20 TIN LP | TTI Europe |
III+ PIN,24-20,TIN,LP Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Size: Size 16 Pin Tin With | Pin And Socket Contacts & Type Iii & Lp | Part Number: 1-66103-8 | Internal Number: 1-66103-8 | TE Connectivity | TE Store |
Contact | Transfer Multisort Elektronik |
Standard Circular Contacts PIN CONTACT 24-20AWG BRIGHT TIN | Sager |
AWG: 24 - 20 | Conrad |
TE Connectivity - AMP Crimp Plug, 24 ... 20AWG, Tin | Distrelec |
Contact Multimate III+ Male Crimp 20-24AWG Brass/Sn | SOS electronic |
Pin Contact, Crimp Contact, 22 AWG Min, 18 AWG Max, 1.57 mm, No. 16, 13A, Tin | Carlton-Bates |
GENERAL TERMINAL | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Type III+ Series |
RoHS: | Unknown |
Product Range | Type III+ Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Type III+ G & M Series Connectors |
Wire Size AWG Min | 24AWG |
Contact Material | Copper |
SVHC | No SVHC (15-Jan-2018) |
Cable Diameter Max | 2.03mm |
Cable Diameter Min | 1.02mm |
Colour | Tin |
Contact Size | 16 |
Contact Termination | Crimp |
Current Rating | 13A |
Gender | Plug |
Wire Area Size Max | 0.6mm² |
Wire Area Size Min | 0.2mm² |
Wire Size | 20AWG |
Wire Size (AWG) | 24AWG to 20AWG |
Where can I find additional details, specifications and documents for a 1-66103-8?
Additional datasheets, footprints and schematics for 1-66103-8 are listed on our Part Details page. You can also find images and similar parts to 1-66103-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-66103-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-66103-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-66103-8 fall under?
The 1-66103-8 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-66103-8 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-66103-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-66103-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-66103-8 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, element14, Newark Electronics and Farnell have stock available or on a lead time for 1-66103-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-66103-8 often in real-time on the comparison pages.
What if I can't find stock of 1-66103-8?
You can fill out our help required form which you can use to request a quote for 1-66103-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.