Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.49
|
8,640
in stock
|
Buy Now | |
Heilind Electronics
from US$0.72
|
30,000
in stock
|
Buy Now | |
TE Store
from US$1.10
|
12,033
in stock
|
Buy Now | |
element14
from US$0.76
|
8,640
in stock
|
Buy Now | |
Future Electronics
from US$0.59
|
8,000
in stock
|
Buy Now | |
Powell Electronics
from US$0.76
|
8,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.72
|
7,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
6,630
in stock
|
Buy Now | |
Avnet America
from US$0.59
|
6,630
in stock
|
Buy Now | |
Rapid Electronics
from US$0.78
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.81
|
1,000
in stock
|
Buy Now | |
Distrelec
from US$0.61
|
1,000
in stock
|
Buy Now | |
RS Americas
from US$0.84
|
-
|
Buy Now | |
Boersig
from US$0.62
|
-
|
Buy Now | |
TTI Europe
from US$0.64
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Material | Precious Metal |
---|---|
Underplate Material Thickness | 1.27µm, 50µin |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Base Material | Brass |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 13A |
Contact Termination Area Plating Thickness | 50µin, 1.27µm |
Contact Size | 16 |
Contact Termination Area Plating Finish | Matte |
Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Underplating Material | Nickel |
Accepts Wire Insulation Diameter Range | 2.03 – 2.54mm, .08 – .1in |
Mating Pin Diameter | 1.57mm, .062in |
Wire Size | 18 – 14AWG, .8 – 2mm² |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
For Use With | CPC Connectors, M Series Connectors, G Series Connectors |
Wire/Cable Type | Discrete Wire |
Comment | Overall insulation crimp diameter, including crimp barrel, must not exceed 3.18 [.125]. |
Packaging Method | Reverse Reel, Reel |
Packaging Quantity | 4000 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 194°F, -55 – 90°C |
III PIN18-1430AU/FLSTRIP | Heilind Electronics |
III+ PIN,18-14,30AU/FL,STRIP Contact Type: Pin Contact Mating Area Plating Material: Precious Metal Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Size: Size 16 Pin Precious Metal Tin With | Strip Pin And Socket Contacts & Type Iii | Part Number: 1-66359-0 | Internal Number: 1-66359-0 | TE Connectivity | TE Store |
CONTACT, PIN, 18-14AWG, CRIMP | element14 |
Multimate Type III+ Series 18-14 AWG Wire to Cable Crimp Signal Pin Contact | Future Electronics |
Iii+ Pin,18-14,30Au/Fl,strip Rohs Compliant: Yes |Te Connectivity 1-66359-0 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Standard Circular Contacts PIN 18-14AWG REEL Reel | Rapid Electronics |
TE Connectivity III+ PIN 18-14 30AU/FL STRIP Standard Ci | Distrelec |
TYPE III CONTACTS STR, III+ PIN,18-14,30AU/FL, STRIP | TE Connectivity 1-66359-0 | RS Americas |
III+ PIN,18-14,30AU-FL,STRIP | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Multimate Type III+ Series |
RoHS: | Unknown |
Product Range | Multimate Type III+ Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Wire Size AWG Min | 18AWG |
For Use With | CPC M & G Series Connectors |
Where can I find additional details, specifications and documents for a 1-66359-0?
Additional datasheets, footprints and schematics for 1-66359-0 are listed on our Part Details page. You can also find images and similar parts to 1-66359-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-66359-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-66359-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-66359-0 fall under?
The 1-66359-0 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-66359-0 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-66359-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-66359-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-66359-0 have stock available?
Authorised distributors including Heilind Electronics, TE Store, element14, Farnell and Future Electronics have stock available or on a lead time for 1-66359-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-66359-0 often in real-time on the comparison pages.
What if I can't find stock of 1-66359-0?
You can fill out our help required form which you can use to request a quote for 1-66359-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.