Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.68
|
30
in stock
|
Buy Now | |
RS Americas
from US$0.62
|
44,584
in stock
|
Buy Now | |
Future Electronics
from US$0.56
|
19,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.93
|
17,314
in stock
|
Buy Now | |
Avnet America
from US$0.47
|
16,814
in stock
|
Buy Now | |
Heilind Electronics
from US$0.88
|
15,678
in stock
|
Buy Now | |
TE Store
from US$1.08
|
13,095
in stock
|
Buy Now | |
TTI Europe
from US$0.47
|
10,000
in stock
|
Buy Now | |
element14
from US$0.62
|
5,952
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.88
|
2,613
in stock
|
Buy Now | |
Powell Electronics
from US$0.73
|
1,563
in stock
|
Buy Now | |
Rapid Electronics
from US$0.85
|
1,060
in stock
|
Buy Now | |
Distrelec
from US$0.69
|
959
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.80
|
478
in stock
|
Buy Now | |
Sager
from US$0.60
|
283
in stock
|
Buy Now | |
Farnell
from US$0.61
|
256
in stock
|
Buy Now | |
Chip One Stop
from US$1.11
|
101
in stock
|
Buy Now | |
Electro Enterprises
from US$0.89
|
75
in stock
|
Buy Now | |
Avnet Asia
from US$0.64
|
-
|
Buy Now | |
Boersig
from US$0.65
|
-
|
Buy Now | |
Richardson RFPD
from US$1,737.45
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Finish | Matte |
---|---|
Contact Underplating Material | Nickel |
Contact Mating Area Plating Thickness | 15µin, .38µm |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Brass |
端子の下地めっきの材料 | Nickel |
Contact Type | Pin |
Contact Termination Area Plating Thickness | 1.27µm, 50µin |
Contact Current Rating (Max) | 13A |
Contact Size | 16 |
Contact Termination Area Plating Material | Tin |
Wire Size | .2 – .6mm², 24 – 20AWG |
Mating Pin Diameter | 1.57mm, .062in |
Accepts Wire Insulation Diameter Range | .04 – .08in, 1.02 – 2.03mm |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
For Use With | CPC Connectors, M Series Connectors, G Series Connectors |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 1000 |
Packaging Method | Carton, Loose Piece |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
Contact Pin 16 Brass Signal Gold (15) over Nickel (50) 24-20 AWG Crimp | TE Connectivity 66103-3 | RS Americas |
MULTIMATE Type III+ Series 24-20 AWG Discrete Wire Crimp Signal Pin Contact | Future Electronics |
Contact, Pin, 24-20Awg, Crimp | Newark Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
III PIN24-2015AU/FLLP | Heilind Electronics |
III+ PIN,24-20,15AU/FL,LP Contact Type: Pin Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Size: Size 16 Pin Gold Tin With | Pin And Socket Contacts & Type Iii & Lp | Part Number: 66103-3 | Internal Number: 66103-3 | TE Connectivity | TE Store |
Standard Circular Contacts PIN 24-20 | Rapid Electronics |
TE Connectivity - AMP Power Contact III+ PIN24-2015AU/FLLP | Distrelec |
Contact | Transfer Multisort Elektronik |
CONTACT, PIN, 24-20AWG, CRIMP | Farnell |
Contact,Pin,16,Brass,Signal,GldOverNkl | RS |
III+ PIN,24-20,15AU-FL,LP | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Type III+ Series |
RoHS: | Unknown |
Product Range | Type III+ Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Gold Plated Contacts |
For Use With | G Series M Series CPC Connectors |
Wire Size AWG Min | 24AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Crimp |
Where can I find additional details, specifications and documents for a 66103-3?
Additional datasheets, footprints and schematics for 66103-3 are listed on our Part Details page. You can also find images and similar parts to 66103-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66103-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66103-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66103-3 fall under?
The 66103-3 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66103-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66103-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 66103-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66103-3 have stock available?
Authorised distributors including RS Americas, Future Electronics, Newark Electronics, Avnet America and Heilind Electronics have stock available or on a lead time for 66103-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66103-3 often in real-time on the comparison pages.
What if I can't find stock of 66103-3?
You can fill out our help required form which you can use to request a quote for 66103-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.