Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.71
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.15
|
No stock
|
Buy Now | |
TE Store
from US$1.31
|
100,995
in stock
|
Buy Now | |
Newark Electronics
from US$1.27
|
95,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.73
|
95,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.77
|
95,000
in stock
|
Buy Now | |
Distrelec
from US$0.71
|
95,000
in stock
|
Buy Now | |
TTI Europe
from US$0.80
|
25,000
in stock
|
Buy Now | |
Avnet America
from US$0.86
|
-
|
Buy Now | |
RS Americas
from US$0.99
|
-
|
Buy Now | |
Boersig
from US$0.80
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Base Material | Brass, Copper Alloy |
---|---|
Contact Type | Pin |
Contact Mating Area Plating Material | Tin |
Contact Termination Area Plating Material | Tin |
Contact Size | 16 |
Wire Size | 24 – 20AWG, .2 – .5mm² |
Accepts Wire Insulation Diameter Range | .0433 – .07in, 1.1 – 1.8mm |
Test Current | 13A |
Wire Type | Regular Wire |
Comment | Leading Pin (1.8mm longer than standard pins), Overall insulation crimp diameter, including crimp barrel, must not exceed 3.18 [.125]. |
For Use With | CPC Connectors |
Packaging Method | Reel |
Packaging Quantity | 200 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
M-SRS PIN ASSY 3+ Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Size: Size 16 Pin Tin With | Strip Pin And Socket Contacts & Type Iii | Part Number: 164160-3 | Internal Number: 164160-3 | TE Connectivity | TE Store |
Standard Circular Contacts Pin 24-20 Awg Tin |Amp Te Connectivity 164160-3 | Newark Electronics |
Standard Circular Contacts PIN 24-20 AWG TIN | Rapid Electronics |
TE Connectivity - AMP Power Contact M-SRS PIN ASSY 3+ | Distrelec |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Connector, M-Srs Pin Assy 3+ | TE Connectivity 164160-3 | RS Americas |
Where can I find additional details, specifications and documents for a 164160-3?
Additional datasheets, footprints and schematics for 164160-3 are listed on our Part Details page. You can also find images and similar parts to 164160-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 164160-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 164160-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 164160-3 fall under?
The 164160-3 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 164160-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 164160-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 164160-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 164160-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 164160-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 164160-3 often in real-time on the comparison pages.
What if I can't find stock of 164160-3?
You can fill out our help required form which you can use to request a quote for 164160-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.