Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.85
|
No stock
|
Buy Now | |
TTI Europe
from US$0.50
|
100,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.62
|
36,000
in stock
|
Buy Now | |
TE Store
from US$1.23
|
20,483
in stock
|
Buy Now | |
Future Electronics
from US$0.56
|
12,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.50
|
12,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.54
|
12,000
in stock
|
Buy Now | |
Powell Electronics
from US$0.63
|
8,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.62
|
7,700
in stock
|
Buy Now | |
Avnet America
from US$0.24
|
3,100
in stock
|
Buy Now | |
Newark Electronics
from US$0.70
|
1,224
in stock
|
Buy Now | |
element14
from US$0.86
|
1,224
in stock
|
Buy Now | |
RS Americas
from US$0.69
|
-
|
Buy Now | |
Boersig
from US$0.56
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
端子の下地めっきの材料 | Nickel |
---|---|
Contact Base Material | Brass |
Contact Mating Area Plating Thickness | 15µin, .38µm |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material | Gold |
Contact Type | Pin |
Contact Termination Area Plating Finish | Matte |
Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 13A |
Contact Termination Area Plating Thickness | 1.27µm, 50µin |
Contact Size | 16 |
Wire Size | 18 – 14AWG, .8 – 2mm² |
Mating Pin Diameter | .062in, 1.57mm |
Accepts Wire Insulation Diameter Range | 2.03 – 2.54mm, .08 – .1in |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
For Use With | G Series Connectors, CPC Connectors, M Series Connectors |
Wire/Cable Type | Discrete Wire |
Comment | Overall insulation crimp diameter, including crimp barrel, must not exceed 3.18 [.125]. |
Packaging Method | Reel |
Packaging Quantity | 4000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
III PIN18-1415AU/FLSTRIP | Heilind Electronics |
III+ PIN,18-14,15AU/FL,STRIP Contact Type: Pin Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Size: Size 16 Pin Gold Tin With | Strip Pin And Socket Contacts & Type Iii | Part Number: 66359-9 | Internal Number: 66359-9 | TE Connectivity | TE Store |
Multimate Type III AWG 18 - 14 Insulated Discrete Wire Crimp Pin Contact | Future Electronics |
Standard Circular Contacts III+ PIN18-1415 Reel | Rapid Electronics |
CIRCULAR CONTACT, PIN, 14AWG, CRIMP | Farnell |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Contact, Pin, 18-14Awg, Crimp | Newark Electronics |
CONTACT, PIN, 18-14AWG, CRIMP | element14 |
III+ PIN,18-14,15AU/FL, STRIP | TE Connectivity 66359-9 | RS Americas |
Status: | Unknown |
---|---|
Series: | Multimate III+ Series |
RoHS: | Unknown |
Product Range | Multimate III+ Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Contact Plating | Tin Plated Contacts |
For Use With | AMP Multimate III+ Series Housing Connectors |
Wire Size AWG Min | 18AWG |
Contact Material | Brass |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 66359-9?
Additional datasheets, footprints and schematics for 66359-9 are listed on our Part Details page. You can also find images and similar parts to 66359-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66359-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66359-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66359-9 fall under?
The 66359-9 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66359-9 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66359-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 66359-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66359-9 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, TE Store, Future Electronics and Rapid Electronics have stock available or on a lead time for 66359-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66359-9 often in real-time on the comparison pages.
What if I can't find stock of 66359-9?
You can fill out our help required form which you can use to request a quote for 66359-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.