Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
CL0834-000,
JOR-06588, 5011473 |
Prices starting from US$2.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.77
|
653
in stock
|
Buy Now | |
RS Americas
from US$3.36
|
5,660
in stock
|
Buy Now | |
Heilind Electronics
from US$4.11
|
3,306
in stock
|
Buy Now | |
TTI Europe
from US$2.60
|
2,986
in stock
|
Buy Now | |
TE Store
from US$7.28
|
1,410
in stock
|
Buy Now | |
element14
from US$3.33
|
1,345
in stock
|
Buy Now | |
Chip One Stop
from US$3.19
|
1,214
in stock
|
Buy Now | |
Avnet America
from US$2.76
|
1,118
in stock
|
Buy Now | |
Newark Electronics
from US$3.62
|
961
in stock
|
Buy Now | |
Powell Electronics
from US$3.63
|
755
in stock
|
Buy Now | |
Future Electronics
from US$2.76
|
609
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.11
|
474
in stock
|
Buy Now | |
Boersig
from US$3.44
|
308
in stock
|
Buy Now | |
Farnell
from US$3.09
|
43
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.56
|
41
in stock
|
Buy Now | |
Rapid Electronics
from US$4.81
|
14
in stock
|
Buy Now | |
Carlton-Bates
from US$5.05
|
-
|
Buy Now | |
Distrelec
from US$3.68
|
-
|
Buy Now | |
Sager
from US$3.08
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 4 |
---|---|
Reverse Numbering | Without |
Keying | A |
Number of Signal Positions | 4 |
Number of Power Positions | 0 |
Reverse Gender | Reverse |
Contact Protection | With |
Operating Voltage | 600VDC, 600VAC |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Housing Material | Thermoplastic |
Shell Size | 11 |
Body Orientation | Straight |
VDE Tested | No |
Mating Retention Type | Threaded Coupling |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
Screw & Hole Thread Size | 5/8-24 UNEF-2A |
Panel Mount Feature | Without |
Mating Alignment Type | Keyed |
Mating Alignment | With |
Circuit Application | Power & Signal |
Packaging Method | Standard |
Packaging Quantity | 1 |
Sealable | No |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Housing Type | Receptacle |
Shell Type | All Plastic |
Contact Type | Socket |
Fluid Resistance | None |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
Connector Housing CPC Receptacle 4 Pos. Sz. 11 Series 1 Free Hang Rev Sex | TE Connectivity 206430-2 | RS Americas |
PLUG BODY | Heilind Electronics |
CIRC REC SKT 11-4 F/H | TTI Europe |
CPC 11-4 Free Hanging Receptacle Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 4 Sealable: No Housing 600 VDC Wire-to-Wire 4 | Cable/panel Mount Connector & Cpc Series 1 | Part Number: 206430-2 | Internal Number: 206430-2 | Alias Number: 5011473 | TE Connectivity | TE Store |
CIRCULAR, RECEPTACLE, 4 WAY, CABLE | element14 |
Conn Cable Mount Circular Housing Receptacle SKT 4 POS 11 Shell Size Thermoplastic | Avnet America |
Circular Connector, Receptacle, Size 11, 4 Position, Free Hanging | Newark Electronics |
4 way socket contact free receptacle,13A | RS |
CPC Series1 Reverse FreeHanging Receptacle 4 Position Circular Plastic Connector | Future Electronics |
Plug | Transfer Multisort Elektronik |
TE Connectivity 206430-2 CPC 4-Pin Inverted Socket Housing Free Hanging | Rapid Electronics |
Miniature Circular Connector, 4 pos., Socket Terminal, Size 11 Shell, Black | Carlton-Bates |
TE Connectivity Receptacle, Socket, 4 Contacts, 8.34A, 250V | Distrelec |
Standard Circular Connector RECPT 11-4 F/H REV SEX | Sager |
RECEPTACLE | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Unknown |
Product Range | CPC Series 1 |
---|---|
Circular Connector Shell Style | Cable Mount Receptacle |
No. of Contacts | 4Contacts |
Circular Contact Type | Crimp Socket - Contacts Not Supplied |
Coupling Style | Threaded |
Connector Body Material | Thermoplastic Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Black |
Connector Mounting | Free Hanging |
Connector Shell Size | 11 |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Flammability Rating | UL94V-0 |
Gender | Receptacle |
Insert Arrangement | 11-4 |
No. of Positions | 4Ways |
Where can I find additional details, specifications and documents for a 206430-2?
Additional datasheets, footprints and schematics for 206430-2 are listed on our Part Details page. You can also find images and similar parts to 206430-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206430-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206430-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206430-2 fall under?
The 206430-2 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206430-2 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206430-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 206430-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206430-2 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, TTI Europe, TE Store and element14 have stock available or on a lead time for 206430-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206430-2 often in real-time on the comparison pages.
What if I can't find stock of 206430-2?
You can fill out our help required form which you can use to request a quote for 206430-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.