Prices starting from US$4.24
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$6.19 |
555
|
Buy Now | |
Rapid Electronics | US$5.17 |
26,051
|
Buy Now | |
TE Store | US$9.57 |
19,222
|
Buy Now | |
Heilind Electronics | US$6.16 |
18,353
|
Buy Now | |
Farnell Contract | US$6.59 |
13,792
|
Buy Now | |
Newark Electronics | US$8.18 |
12,172
|
Buy Now | |
element14 | US$5.36 |
12,172
|
Buy Now | |
RS Americas | US$5.39 |
9,078
|
Buy Now | |
Chip One Stop | US$5.15 |
7,702
|
Buy Now | |
Sager | US$4.30 |
4,158
|
Buy Now | |
TTI Europe | US$4.24 |
4,090
|
Buy Now | |
Heilind Electronics Asia | US$6.16 |
3,055
|
Buy Now | |
Avnet America | US$5.58 |
2,365
|
Buy Now | |
Future Electronics | US$5.83 |
1,202
|
Buy Now | |
Boersig | US$5.95 |
283
|
Buy Now | |
Transfer Multisort Elektronik | US$4.92 |
237
|
Buy Now | |
Distrelec | US$5.98 |
175
|
Buy Now | |
Electro Enterprises | US$6.14 |
143
|
Buy Now | |
Powell Electronics | US$4.96 |
130
|
Buy Now | |
Conrad | US$8.15 |
42
|
Buy Now | |
Avnet Abacus | - |
604
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now | |
Carlton-Bates | - |
-
|
Buy Now |
Body Style | Straight |
---|---|
Cover | Without |
Accepts Cable Diameter (Max) | 8.36mm, .329in |
Screw & Hole Thread Size | 5/8-24 UNEF-2B |
Comment | Packaging includes two screws: Shell sizes 11-17, screw length 9.52 [.375]- shell size 23, screw length 15.88 [.625]., Components for all cable clamps are packaged unassembled. This includes the cable clamp, two screws, and the clamping inserts., Clamping areas adjustable by inverting or changing inserts. |
Packaging Method | Individual |
Shell Size | 11 |
Accessory Type | Cable Clamp |
Standard Circular Conn STD CABLE CLAMP 11 screw | Rapid Electronics |
CABLE CLAMP KIT #11 Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: Thermoplastic Primary Product Color: Black Compatible With Connector Shell Size: 11 Cable Entry Diameter: .329 in Cable Clamp Kit Thermoplastic Black 11 | Cpc Cable Clamp | Part Number: 1-206062-4 | Internal Number: 1-206062-4 | TE Connectivity | TE Store |
CABLE CLAMP KIT 11 | Heilind Electronics |
CIRCULAR CABLE CLAMP, SIZE 11, PLASTIC | Farnell Contract |
Circular Connector Clamp, Straight, Cpc Series, 11, Thermoplastic, 8.36 Mm, Cpc Connectors Rohs Compliant: Yes |Amp Te Connectivity 1-206062-4 | Newark Electronics |
Clamp Cable, Shell Size 11, 0.329 in. (Max.), Black, 5/8-24, UNEF-2B, CPC Series | TE Connectivity 1-206062-4 | RS Americas |
Standard Circular Connector STD CABLE CLAMP 11 screw lnth .500 | Sager |
CPC CABLE CLAMP KIT #11 BLACK | TTI Europe |
Connector Accessories CPC Cable Clamp Thermoplastic Black Shell Size 11 Individual | Avnet America |
Standard Size 11 Cable Clamp Backshell for CPC Connector | Future Electronics |
Cable clamp kit,shell size 11,CPC | RS |
Cable hood and fastener | Transfer Multisort Elektronik |
TE Connectivity Cable Clamp Standard, Size 11, Size 5/8-24 | Distrelec |
Protective cover with strain relief for case sizes 11, 13, 17 and 23. Normal cable clamping range. | Conrad |
Cable Clamp, 0.825 in. Dia x 1.250 in. L, 0.329 in. OD Max, Size 11 Shell | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | CPC Series |
RoHS: | Unknown |
Connector Shell Size | 11 |
---|---|
Cable Diameter Max | 8.36mm |
Strain Relief Material | Thermoplastic |
Product Range | CPC Series |
For Use With | CPC Connectors |
SVHC | No SVHC (27-Jun-2018) |
Colour | Black |
Flammability Rating | UL94V-1 |
Where can I find additional details, specifications and documents for a 1-206062-4?
Additional datasheets, footprints and schematics for 1-206062-4 are listed on our Part Details page. You can also find images and similar parts to 1-206062-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-206062-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-206062-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-206062-4 fall under?
The 1-206062-4 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Unscreened Circular Connector Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 1-206062-4 when available in the Unscreened Circular Connector Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-206062-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-206062-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-206062-4 have stock available?
Authorised distributors including Rapid Electronics, TE Store, Heilind Electronics, Farnell Contract and Newark Electronics have stock available or on a lead time for 1-206062-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-206062-4 often in real-time on the comparison pages.
What if I can't find stock of 1-206062-4?
You can fill out our help required form which you can use to request a quote for 1-206062-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.