Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.38
|
2,635
in stock
|
Buy Now | |
RS Americas
from US$0.46
|
68,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.45
|
21,000
in stock
|
Buy Now | |
Powell Electronics
from US$0.47
|
16,000
in stock
|
Buy Now | |
TE Store
from US$0.77
|
12,465
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
6,926
in stock
|
Buy Now | |
element14
from US$0.47
|
6,926
in stock
|
Buy Now | |
Farnell
from US$0.47
|
6,926
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.45
|
1,200
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
-
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
Avnet Asia
from US$0.41
|
-
|
Buy Now | |
Boersig
from US$0.42
|
-
|
Buy Now | |
TTI Europe
from US$0.42
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Underplate Material Thickness | .76µm, 30µin |
---|---|
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 2.54µm, 100µin |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Type | Socket |
Contact Current Rating (Max) | 13A |
Contact Size | 16 |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Wire Size | 18 – 14AWG, .8 – 2mm² |
Accepts Wire Insulation Diameter Range | .11 – .15in, 2.79 – 3.81mm |
Mating Pin Diameter | 1.57mm, .062in |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Wire/Cable Type | Discrete Wire |
For Use With | M Series Connectors, CPC Connectors |
Comment | Contacts can only be used in Metrimate, Series 1 (Arr. 23-24), Series 4 (Arr. 23-13M, 23-16M, 23-22M), and VDE connectors. |
Packaging Method | Reel |
Packaging Quantity | 4000 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
Socket Assembly, Power, Pin, 14-18AWG, Size 16, Tin over Nickel Plating, Crimp | TE Connectivity 66598-9 | RS Americas |
III SKT18-14TIN STRIP | Heilind Electronics |
III+ SKT,18-14,TIN ,STRIP Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Size: Size 16 Socket Tin With | Strip Pin And Socket Contacts & Type Iii | Part Number: 66598-9 | Internal Number: 66598-9 | TE Connectivity | TE Store |
Contact, Multimate, Type Iii+ Series, Socket, 18 Awg, 14 Awg, Crimp, Brass Rohs Compliant: Yes |Amp Te Connectivity 66598-9 | Newark Electronics |
CIRCULAR CONTACT, SKT, 18-14AWG, CRIMP | element14 |
Contact Socket Crimp 18-14AWG Multimate | RS |
MultiMate Type III+ Series 18-14 AWG Discrete Wire Crimp Signal Socket Assembly | Future Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | Type III+ Series |
RoHS: | Unknown |
Product Range | Type III+ Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Contact Plating | Tin Plated Contacts |
For Use With | AMP M Series CPC Connectors |
Where can I find additional details, specifications and documents for a 66598-9?
Additional datasheets, footprints and schematics for 66598-9 are listed on our Part Details page. You can also find images and similar parts to 66598-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66598-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66598-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66598-9 fall under?
The 66598-9 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66598-9 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66598-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 66598-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66598-9 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Powell Electronics, TE Store and Newark Electronics have stock available or on a lead time for 66598-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66598-9 often in real-time on the comparison pages.
What if I can't find stock of 66598-9?
You can fill out our help required form which you can use to request a quote for 66598-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.