Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-66183-1,
T75372-000 |
Prices starting from US$1.11
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1.11 |
20
|
Buy Now | |
TE Store | US$2.34 |
19,511
|
Buy Now | |
RS Americas | US$1.33 |
17,114
|
Buy Now | |
element14 | US$1.39 |
15,213
|
Buy Now | |
Newark Electronics | US$1.50 |
10,869
|
Buy Now | |
Farnell | US$1.81 |
10,869
|
Buy Now | |
Rapid Electronics | US$1.31 |
6,327
|
Buy Now | |
Chip One Stop | US$1.32 |
6,327
|
Buy Now | |
Heilind Electronics | US$1.97 |
5,849
|
Buy Now | |
Heilind Electronics Asia | US$1.97 |
1,365
|
Buy Now | |
Conrad | US$2.28 |
50
|
Buy Now | |
Future Electronics | US$1.26 |
-
|
Buy Now | |
Avnet America | US$1.38 |
-
|
Buy Now | |
Avnet Asia | US$1.48 |
-
|
Buy Now | |
Boersig | US$1.35 |
-
|
Buy Now | |
Distrelec | US$1.47 |
-
|
Buy Now | |
TTI Europe | US$1.11 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Contact Underplating Material | Nickel |
---|---|
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Type | Socket |
Contact Current Rating (Max) | 13A |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Contact Termination Area Plating Thickness | .25µm, 10µin |
Contact Mating Area Plating Material | Gold |
Underplate Material Thickness | 30µin, .76µm |
Contact Termination Area Plating Material | Gold |
Contact Size | 16 |
Wire Size | 26 – 20AWG, .12 – .5mm² |
Mating Pin Diameter | 1.57mm, .062in |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
For Use With | CPC Connectors, M Series Connectors |
Comment | These contacts can be used in MultiMate contact positions of all connector housings. |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 1000 |
Packaging Method | Carton |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Solder |
Operating Temperature Range | -67 – 302°F, -55 – 150°C |
III+ SKT,SOLDER,30AU,10AU FLAS Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Contact Retention Within Housing: With Contact Size: Size 16 Socket Gold With | Pin And Socket Contacts & Type Iii & Lp | Part Number: 66183-1 | Internal Number: 66183-1 | Alias Number: AMP-66183-1 | TE Connectivity | TE Store |
Contact Multimate Socket 16 Copper Alloy Signal Gold over Nickel Solder 26-20AWG | TE Connectivity 66183-1 | RS Americas |
CONTACT, SOCKET, 26-20AWG, SOLDER | element14 |
Contact, Socket, 26-20Awg, Solder | Newark Electronics |
Standard Circular Contacts CONTACT PINS .062 | Rapid Electronics |
III SKTSOLDER30AU10AU FLAS | Heilind Electronics |
AWG: 26 - 20 | Conrad |
Contact Solder Socket 26-20AWG Multimate | RS |
MULTIMATE Type III+ Series 26-20 AWG Discrete Wire Solder Signal Socket Assembly | Future Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
TE Connectivity Crimp Contact, Female, Stamped, 26 ... 20AWG | Distrelec |
Status: | Unknown |
---|---|
Series: | Type III+ Series |
RoHS: | Unknown |
Product Range | Type III+ Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Solder |
Wire Size AWG Max | 20AWG |
Contact Plating | Gold Plated Contacts |
For Use With | M Series CPC Connectors |
Wire Size AWG Min | 26AWG |
Contact Material | Copper |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 66183-1?
Additional datasheets, footprints and schematics for 66183-1 are listed on our Part Details page. You can also find images and similar parts to 66183-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66183-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66183-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66183-1 fall under?
The 66183-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66183-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66183-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 66183-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66183-1 have stock available?
Authorised distributors including TE Store, RS Americas, element14, Newark Electronics and Farnell have stock available or on a lead time for 66183-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66183-1 often in real-time on the comparison pages.
What if I can't find stock of 66183-1?
You can fill out our help required form which you can use to request a quote for 66183-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.