Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.47
|
721
in stock
|
Buy Now | |
TE Store
from US$0.83
|
16,398
in stock
|
Buy Now | |
element14
from US$0.60
|
721
in stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
-
|
Buy Now | |
Avnet America
from US$0.50
|
-
|
Buy Now | |
RS Americas
from US$0.65
|
-
|
Buy Now | |
TTI Europe
from US$0.51
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Underplating Material | Nickel |
---|---|
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Type | Socket |
Contact Current Rating (Max) | 13A |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Underplate Material Thickness | 30µin, .76µm |
Contact Termination Area Plating Finish | Bright |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Material | Tin |
Contact Size | 16 |
Accepts Wire Insulation Diameter Range | .89 – 1.4mm, .035 – .055in |
Wire Size | .12 – .2mm², 26 – 24AWG |
Mating Pin Diameter | 1.57mm, .062in |
Test Current | 13A |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
VDE Tested | Yes |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
For Use With | G Series Connectors, CPC Connectors, M Series Connectors |
Wire/Cable Type | Discrete Wire |
Comment | Overall insulation crimp diameter, including crimp barrel, must not exceed 3.18 [.125]., PRO-CRIMPER II # 58495-1 Hand Tool for field repair use only. |
Packaging Method | Reel, Reverse Reel |
Packaging Quantity | 4000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -67 – 194°F, -55 – 90°C |
III+ SKT,26-24,TIN,STRIP Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Size: Size 16 Socket Tin With | Strip Pin And Socket Contacts & Type Iii | Part Number: 1-66108-5 | Internal Number: 1-66108-5 | TE Connectivity | TE Store |
CONTACT, SOCKET, 26-24AWG, CRIMP | element14 |
Contact, Socket, 26-24Awg, Crimp | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Multimate Contacts | RS Americas |
Status: | Unknown |
---|---|
Series: | Multimate III+ Series |
RoHS: | Unknown |
Product Range | Multimate III+ Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 24AWG |
Contact Plating | Tin Plated Contacts |
Wire Size AWG Min | 26AWG |
Where can I find additional details, specifications and documents for a 1-66108-5?
Additional datasheets, footprints and schematics for 1-66108-5 are listed on our Part Details page. You can also find images and similar parts to 1-66108-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-66108-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-66108-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-66108-5 fall under?
The 1-66108-5 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-66108-5 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-66108-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-66108-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-66108-5 have stock available?
Authorised distributors including TE Store, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 1-66108-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-66108-5 often in real-time on the comparison pages.
What if I can't find stock of 1-66108-5?
You can fill out our help required form which you can use to request a quote for 1-66108-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.