Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.35
|
No stock
|
Buy Now | |
Heilind Electronics
from US$10.48
|
279
in stock
|
Buy Now | |
Rapid Electronics
from US$14.11
|
210
in stock
|
Buy Now | |
Chip One Stop
from US$10.80
|
210
in stock
|
Buy Now | |
Distrelec
from US$11.43
|
210
in stock
|
Buy Now | |
RS Americas
from US$9.09
|
201
in stock
|
Buy Now | |
TE Store
from US$19.15
|
140
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$10.48
|
83
in stock
|
Buy Now | |
Newark Electronics
from US$10.62
|
75
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$13.43
|
25
in stock
|
Buy Now | |
Conrad
from US$19.24
|
6
in stock
|
Buy Now | |
Avnet America
from US$8.29
|
-
|
Buy Now | |
Boersig
from US$9.97
|
-
|
Buy Now | |
Farnell
from US$8.44
|
-
|
Buy Now |
Body Style | Right Angle |
---|---|
Cable Clamp Material | Nylon |
Cable Clamp Flammability Rating | UL 94V-0 |
Cable Clamp Color | Black |
Cover | Without |
Accepts Cable Diameter (Max) | 8.36mm, .329in |
Screw Type | Self-Tapping |
Screw & Hole Thread Size | 5/8-24 UNEF-2B |
Screw Size | 5-20 |
Packaging Method | Individual |
Packaging Quantity | 1 |
Accessory Type | Cable Clamp |
Shell Size | 11 |
Product Type | Accessory |
R/A STRN RELIEF KITSZ 11CPC | Heilind Electronics |
Standard Circular Conn CIRC ACC:11-XX R/A CBL | Rapid Electronics |
TE Connectivity - AMP R/A STRN RELIEF KITSZ 11CPC | Distrelec |
Circular Plastic Connector (CPC) Cable Clamp shell size 11 Right Angle Black | TE Connectivity 796379-2 | RS Americas |
R/A STRN RELIEF KIT,SZ 11,CPC Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: Nylon Primary Product Color: Black Compatible With Connector Shell Size: 11 Cable Entry Diameter: .329 in Cable Clamp Kit Nylon Black 11 | Cpc Cable Clamp | Part Number: 796379-2 | Internal Number: 796379-2 | TE Connectivity | TE Store |
Cable Clamp, 8.36Mm, Size 11, Nylon | Newark Electronics |
Cable hood and fastener | Transfer Multisort Elektronik |
Cable Ø (max.): 8.36 mm | Conrad |
Circular Plastic Connector (CPC) Cable C | RS |
Connector Accessories CPC Clamp Nylon Black Individual | Avnet America |
R/A STRN RELIEF KIT,SZ 11,CST | Boersig |
Status: | Unknown |
---|---|
Series: | CPC Series |
RoHS: | Unknown |
Connector Shell Size | 11 |
---|---|
Cable Diameter Max | 8.36mm |
Strain Relief Material | Nylon (Polyamide) |
Product Range | CPC Series |
For Use With | CPC Connectors |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 796379-2?
Additional datasheets, footprints and schematics for 796379-2 are listed on our Part Details page. You can also find images and similar parts to 796379-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 796379-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 796379-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 796379-2 fall under?
The 796379-2 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Unscreened Circular Connector Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 796379-2 when available in the Unscreened Circular Connector Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 796379-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 796379-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 796379-2 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS Americas have stock available or on a lead time for 796379-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 796379-2 often in real-time on the comparison pages.
What if I can't find stock of 796379-2?
You can fill out our help required form which you can use to request a quote for 796379-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.