Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.95
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.17
|
305
in stock
|
Buy Now | |
Newark Electronics
from US$0.95
|
11,352
in stock
|
Buy Now | |
TE Store
from US$2.81
|
8,931
in stock
|
Buy Now | |
Heilind Electronics
from US$2.30
|
2,598
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.30
|
606
in stock
|
Buy Now | |
element14
from US$2.39
|
305
in stock
|
Buy Now | |
Avnet America
from US$2.65
|
-
|
Buy Now | |
RS Americas
from US$2.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Finish | Matte |
---|---|
Contact Underplating Material | Nickel |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Type | Socket |
Contact Current Rating (Max) | 13A |
Contact Termination Area Plating Thickness | 50µin, 1.27µm |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Gold |
Underplate Material Thickness | 30µin, .76µm |
Contact Termination Area Plating Material | Tin |
Contact Size | 16 |
Accepts Wire Insulation Diameter Range | 1.02 – 1.52mm, .04 – .06in |
Mating Pin Diameter | 1.57mm, .062in |
Wire Size | .05 – .15mm², 30 – 26AWG |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
For Use With | M Series Connectors, G Series Connectors, CPC Connectors |
Comment | Insertion Tool No. 91002-1 (for Insulation Dia. 1.78 [.07] or less), No. 200893-2 (for Insulation Dia. .09 [2.29] max.) Extraction Tool No. 305183., Overall insulation crimp diameter, including crimp barrel, must not exceed 3.18 [.125]. |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece, Carton |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -67 – 194°F, -55 – 90°C |
Contact, Socket, 30-26Awg, Crimp | Newark Electronics |
III+ SKT,30-26,30AU/FL,LP Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Size: Size 16 Socket Gold Tin With | Pin And Socket Contacts & Type Iii & Lp | Part Number: 66428-4 | Internal Number: 66428-4 | TE Connectivity | TE Store |
III SKT30-2630AU/FLLP | Heilind Electronics |
CRIMP PIN, 30-26AWG | element14 |
CRIMP PIN, 30-26AWG | Farnell |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Contact, Socket, 16, Brass, Signal, Gold (30) over Nickel (50), Commercial, AMP | TE Connectivity 66428-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | Type III+ Series |
RoHS: | Unknown |
Product Range | Type III+ Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 26AWG |
Contact Plating | Gold Plated Contacts |
For Use With | Type III+ Series Connectors |
Wire Size AWG Min | 30AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Contact Size | 16 |
Contact Termination | Crimp |
Gender | Receptacle |
Wire Size | 26AWG |
Wire Size (AWG) | 30AWG to 26AWG |
Where can I find additional details, specifications and documents for a 66428-4?
Additional datasheets, footprints and schematics for 66428-4 are listed on our Part Details page. You can also find images and similar parts to 66428-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66428-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66428-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66428-4 fall under?
The 66428-4 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66428-4 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66428-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 66428-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66428-4 have stock available?
Authorised distributors including Newark Electronics, TE Store, Heilind Electronics, Heilind Electronics Asia and element14 have stock available or on a lead time for 66428-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66428-4 often in real-time on the comparison pages.
What if I can't find stock of 66428-4?
You can fill out our help required form which you can use to request a quote for 66428-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.