Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.31
|
No stock
|
Buy Now | |
TE Store
from US$0.69
|
42,577
in stock
|
Buy Now | |
RS Americas
from US$0.41
|
29,274
in stock
|
Buy Now | |
element14
from US$0.43
|
21,189
in stock
|
Buy Now | |
Chip One Stop
from US$0.48
|
18,786
in stock
|
Buy Now | |
Heilind Electronics
from US$0.57
|
13,642
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
9,154
in stock
|
Buy Now | |
Farnell
from US$0.41
|
4,806
in stock
|
Buy Now | |
Powell Electronics
from US$0.47
|
2,620
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.57
|
1,735
in stock
|
Buy Now | |
Sager
from US$0.39
|
1,062
in stock
|
Buy Now | |
Electro Enterprises
from US$0.68
|
1
in stock
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
Boersig
from US$0.41
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Current Rating (Max) | 13A |
---|---|
Contact Termination Area Plating Finish | Bright |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Underplating Material | Nickel |
Contact Base Material | Brass |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
端子の下地めっきの材料 | Nickel |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 2.54µm, 100µin |
Contact Type | Pin |
Contact Size | 16 |
Contact Mating Area Plating Material | Tin |
Wire Size | 24 – 20AWG, .2 – .6mm² |
Mating Pin Diameter | 1.57mm, .062in |
Accepts Wire Insulation Diameter Range | 2.03 – 2.54mm, .08 – .1in |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
For Use With | M Series Connectors, G Series Connectors, CPC Connectors |
Wire/Cable Type | Discrete Wire |
Comment | Insertion Tool No. 91002-1 (for Insulation Dia. 1.78 [.07] or less), No. 200893-2 (for Insulation Dia. .09 [2.29] max.) Extraction Tool No. 305183., Overall insulation crimp diameter, including crimp barrel, must not exceed 3.18 [.125]. |
Packaging Method | Loose Piece, Carton |
Packaging Quantity | 1000 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 194°F, -55 – 90°C |
III+ PIN,24-20,TIN,LP Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Size: Size 16 Pin Tin With | Pin And Socket Contacts & Type Iii & Lp | Part Number: 1-66400-0 | Internal Number: 1-66400-0 | TE Connectivity | TE Store |
Power Contact, Type III+, Crimp, Tin, 24-20 AWG, 13 A, Pin, Size 16, CPC Series | TE Connectivity 1-66400-0 | RS Americas |
CONTACT, PIN CRIMP, D SUB | element14 |
III PIN24-20TINLP | Heilind Electronics |
Contact, Pin, 24-20Awg, Crimp | Newark Electronics |
Standard Circular Contacts TIN PIN 24-20 AWG | Sager |
ER - III+ PIN,24-20,TIN-LEAD,L | RS |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | Type III+ Series |
RoHS: | Unknown |
Product Range | Type III+ Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Tin Plated Contacts |
For Use With | G Series Connectors CPC Connectors M Series Connectors |
Wire Size AWG Min | 24AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Contact Size | 16 |
Contact Termination | Crimp |
Gender | Plug |
Wire Size | 20AWG |
Wire Size (AWG) | 24AWG to 20AWG |
Where can I find additional details, specifications and documents for a 1-66400-0?
Additional datasheets, footprints and schematics for 1-66400-0 are listed on our Part Details page. You can also find images and similar parts to 1-66400-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-66400-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-66400-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-66400-0 fall under?
The 1-66400-0 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-66400-0 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-66400-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-66400-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-66400-0 have stock available?
Authorised distributors including TE Store, RS Americas, element14, Chip One Stop and Heilind Electronics have stock available or on a lead time for 1-66400-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-66400-0 often in real-time on the comparison pages.
What if I can't find stock of 1-66400-0?
You can fill out our help required form which you can use to request a quote for 1-66400-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.