Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.58
|
27,500
in stock
|
Buy Now | |
Rapid Electronics
from US$1.01
|
14,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.97
|
14,000
in stock
|
Buy Now | |
Distrelec
from US$0.89
|
14,000
in stock
|
Buy Now | |
Heilind Electronics
from US$1.51
|
12,127
in stock
|
Buy Now | |
TE Store
from US$2.23
|
9,387
in stock
|
Buy Now | |
Newark Electronics
from US$1.36
|
4,007
in stock
|
Buy Now | |
element14
from US$1.13
|
3,987
in stock
|
Buy Now | |
Farnell
from US$1.19
|
3,987
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.51
|
2,421
in stock
|
Buy Now | |
RS Americas
from US$1.08
|
562
in stock
|
Buy Now | |
Future Electronics
from US$0.94
|
-
|
Buy Now | |
Avnet America
from US$1.06
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Underplating Material | Nickel |
---|---|
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Underplate Material Thickness | 30µin, .76µm |
Contact Termination Area Plating Thickness | 5 – 8µin, .12 – .2µm |
Contact Current Rating (Max) | 25A |
Contact Size | 16 |
Contact Base Material | Cu-Ni Alloy |
Contact Type | Socket |
Contact Termination Area Plating Material | Gold |
Wire Size | 18 – 14AWG, .8 – 2mm² |
Accepts Wire Insulation Diameter Range | .08 – .1in, 2.03 – 2.54mm |
Mating Pin Diameter | 1.57mm, .062in |
Test Current | 25A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
For Use With | VDE Connectors, CPC Connectors |
Comment | Overall insulation crimp diameter, including crimp barrel, must not exceed 3.18 [.125]. |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 1000 |
Packaging Method | Carton, Loose Piece |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 150°C, -67 – 302°F |
Contact,Multimate,Socket,16,Brass | RS |
Standard Circular Contacts TYPIII SKT 18-14 BR/AU | Rapid Electronics |
TE Connectivity III+ SKT 18-14 30AU/FL LP Standard Circu | Distrelec |
III SKT18-1430AU/FLLP | Heilind Electronics |
III+ SKT,18-14,30AU/FL,LP Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Contact Retention Within Housing: With Contact Size: Size 16 Socket Gold With | Pin And Socket Contacts & Type Iii & Lp & High Current | Part Number: 1-66360-4 | Internal Number: 1-66360-4 | TE Connectivity | TE Store |
Contact, Socket, 18-14Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 18-14AWG, CRIMP | element14 |
Contact Multimate Socket 16 Brass Signal Gold over Nickel 18-14 AWG | TE Connectivity 1-66360-4 | RS Americas |
Multimate Type III+ Series 18-14 AWG Discrete Wire Crimp Signal Socket Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | Type III+ Enhanced High Current |
RoHS: | Unknown |
Product Range | Type III+ Enhanced High Current |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Min | 18AWG |
Where can I find additional details, specifications and documents for a 1-66360-4?
Additional datasheets, footprints and schematics for 1-66360-4 are listed on our Part Details page. You can also find images and similar parts to 1-66360-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-66360-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-66360-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-66360-4 fall under?
The 1-66360-4 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-66360-4 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-66360-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-66360-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-66360-4 have stock available?
Authorised distributors including RS, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for 1-66360-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-66360-4 often in real-time on the comparison pages.
What if I can't find stock of 1-66360-4?
You can fill out our help required form which you can use to request a quote for 1-66360-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.