Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0066099-3,
605042-000 |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.78
|
13,341
in stock
|
Buy Now | |
Heilind Electronics
from US$1.08
|
24,704
in stock
|
Buy Now | |
Newark Electronics
from US$0.91
|
22,746
in stock
|
Buy Now | |
element14
from US$0.79
|
22,746
in stock
|
Buy Now | |
Farnell
from US$1.18
|
22,746
in stock
|
Buy Now | |
Avnet America
from US$0.45
|
9,382
in stock
|
Buy Now | |
RS Americas
from US$0.71
|
8,966
in stock
|
Buy Now | |
TE Store
from US$1.65
|
6,231
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.08
|
4,117
in stock
|
Buy Now | |
Sager
from US$0.75
|
307
in stock
|
Buy Now | |
Electro Enterprises
from US$0.70
|
84
in stock
|
Buy Now | |
Future Electronics
from US$0.70
|
39
in stock
|
Buy Now | |
Boersig
from US$0.73
|
-
|
Buy Now | |
Distrelec
from US$1.07
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Finish | Matte |
---|---|
Contact Mating Area Plating Thickness | 15µin, .38µm |
Contact Current Rating (Max) | 13A |
Contact Termination Area Plating Thickness | 1.27µm, 50µin |
Contact Size | 16 |
Contact Underplating Material | Nickel |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Brass |
端子の下地めっきの材料 | Nickel |
Contact Type | Pin |
Contact Termination Area Plating Material | Tin |
Contact Shape & Form | Round |
Accepts Wire Insulation Diameter Range | .08 – .1in, 2.03 – 2.54mm |
Mating Pin Diameter | 1.57mm, .062in |
Wire Size | .8 – 1.4mm², 18 – 16AWG |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
For Use With | G Series Connectors, M Series Connectors, CPC Connectors |
Wire/Cable Type | Discrete Wire |
Packaging Method | Loose Piece, Carton |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -67 – 194°F, -55 – 90°C |
III PIN18-1615AU/FLLP | Heilind Electronics |
Contact, Pin, 18-16Awg, Crimp | Newark Electronics |
CONTACT, PIN, 18-16AWG, CRIMP | element14 |
Contact Crimp Pin 18-16AWG Multimate | RS |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Contact Pin 16 Brass Signal Gold (15) over Nickel (50) 18-16 AWG Crimp | TE Connectivity 66099-3 | RS Americas |
III+ PIN,18-16,15AU/FL,LP Contact Type: Pin Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Size: Size 16 Pin Gold Tin With | Pin And Socket Contacts & Type Iii & Lp | Part Number: 66099-3 | Internal Number: 66099-3 | Alias Number: 605042-000 | TE Connectivity | TE Store |
Standard Circular Contacts 18-16 AWG CRIMP PIN | Sager |
MULTIMATE Type III Series 18-16 AWG Discrete Wire Crimp Signal Pin Contact | Future Electronics |
TE Connectivity III+ PIN 18-16 15AU/FL LP Connector Acce | Distrelec |
III+ PIN,18-16,15AU-FL,LP | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Type III+ Series |
RoHS: | Unknown |
Product Range | Type III+ Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 16AWG |
Contact Plating | Gold Plated Contacts |
For Use With | G Series M Series CPC Connectors |
Where can I find additional details, specifications and documents for a 66099-3?
Additional datasheets, footprints and schematics for 66099-3 are listed on our Part Details page. You can also find images and similar parts to 66099-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66099-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66099-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66099-3 fall under?
The 66099-3 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66099-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66099-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 66099-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66099-3 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 66099-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66099-3 often in real-time on the comparison pages.
What if I can't find stock of 66099-3?
You can fill out our help required form which you can use to request a quote for 66099-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.