Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.52
|
1
in stock
|
Buy Now | |
TTI Europe
from US$0.37
|
19,000
in stock
|
Buy Now | |
RS Americas
from US$0.40
|
12,839
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
10,899
in stock
|
Buy Now | |
element14
from US$0.44
|
7,950
in stock
|
Buy Now | |
Farnell
from US$0.43
|
7,950
in stock
|
Buy Now | |
Rapid Electronics
from US$0.53
|
6,879
in stock
|
Buy Now | |
TE Store
from US$0.70
|
6,510
in stock
|
Buy Now | |
Powell Electronics
from US$0.48
|
2,956
in stock
|
Buy Now | |
Heilind Electronics
from US$0.57
|
2,451
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.41
|
1,903
in stock
|
Buy Now | |
Sager
from US$0.40
|
978
in stock
|
Buy Now | |
Conrad
from US$0.84
|
574
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.57
|
483
in stock
|
Buy Now | |
Distrelec
from US$1.01
|
464
in stock
|
Buy Now | |
Chip One Stop
from US$0.55
|
67
in stock
|
Buy Now | |
Avnet Abacus
-
|
20,000
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
Boersig
from US$0.42
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Contact Underplating Material | Nickel |
---|---|
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 13A |
Contact Base Material | Brass |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Termination Area Plating Finish | Bright |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Material | Tin |
Contact Size | 16 |
Wire Size | .8 – 2mm², 18 – 14AWG |
Mating Pin Diameter | 1.57mm, .062in |
Accepts Wire Insulation Diameter Range | 2.03 – 2.54mm, .08 – .1in |
Test Current | 13A |
Color Code | Violet |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
For Use With | CPC Connectors, G Series Connectors, M Series Connectors |
Comment | Insertion Tool No. 91002-1 (for Insulation Dia. 1.78 [.07] or less), No. 200893-2 (for Insulation Dia. .09 [2.29] max.) Extraction Tool No. 305183., Overall insulation crimp diameter, including crimp barrel, must not exceed 3.18 [.125]. |
Wire/Cable Type | Discrete Wire |
Packaging Method | Loose Piece, Carton |
Packaging Quantity | 1000 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
POWER CONTACT III+ SOK | TTI Europe |
Contact Pin 16 Brass Signal BrightTin-Lead Commercial Crimp 13 A AMP, CPC Series | TE Connectivity 1-66361-2 | RS Americas |
Contact, Pin, 18-14Awg, Crimp | Newark Electronics |
CONTACT PIN, TIN, 1.5-2.0MM | element14 |
Standard Circular Contacts TIN PIN 18-14 AWG | Rapid Electronics |
III+ PIN,18-14,TIN,LP Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Size: Size 16 Pin Tin With | Pin And Socket Contacts & Type Iii & Lp | Part Number: 1-66361-2 | Internal Number: 1-66361-2 | TE Connectivity | TE Store |
III PIN18-14TINLP | Heilind Electronics |
Contact | Transfer Multisort Elektronik |
AWG: 18 - 14 | Conrad |
TE Connectivity - AMP Crimp Plug, 18 ... 14AWG, Tin | Distrelec |
1.57mm pin contact 18 -14 AWG type 3 Sn | RS |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet Abacus |
Multimate Type III+ Series 18-14 AWG Discrete Wire Crimp Signal Pin Contact | Future Electronics |
Where can I find additional details, specifications and documents for a 1-66361-2?
Additional datasheets, footprints and schematics for 1-66361-2 are listed on our Part Details page. You can also find images and similar parts to 1-66361-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-66361-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-66361-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-66361-2 fall under?
The 1-66361-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-66361-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-66361-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-66361-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-66361-2 have stock available?
Authorised distributors including TTI Europe, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1-66361-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-66361-2 often in real-time on the comparison pages.
What if I can't find stock of 1-66361-2?
You can fill out our help required form which you can use to request a quote for 1-66361-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.