Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.77
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.53
|
2,101
in stock
|
Buy Now | |
TE Store
from US$1.25
|
4,329
in stock
|
Buy Now | |
element14
from US$0.84
|
2,101
in stock
|
Buy Now | |
Newark Electronics
from US$0.83
|
2,036
in stock
|
Buy Now | |
Future Electronics
from US$0.77
|
-
|
Buy Now | |
Avnet America
from US$0.81
|
-
|
Buy Now | |
RS Americas
from US$1.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Underplating Material | Nickel |
---|---|
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Type | Socket |
端子の下地めっきの材料 | Nickel |
Contact Termination Area Plating Thickness | .12 – .2µm, 5 – 8µin |
Contact Mating Area Plating Material | Gold |
Underplate Material Thickness | 30µin, .76µm |
Contact Current Rating (Max) | 25A |
Contact Termination Area Plating Material | Gold |
Contact Base Material | Cu-Ni Alloy |
Contact Size | 16 |
Wire Size | 18 – 14AWG, .8 – 2mm² |
Accepts Wire Insulation Diameter Range | 2.79 – 3.81mm, .11 – .15in |
Mating Pin Diameter | 1.57mm, .062in |
Test Current | 25A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Wire/Cable Type | Discrete Wire |
For Use With | VDE Connectors, CPC Connectors |
Comment | Contacts can only be used in Metrimate, Series 1 (Arr. 23-24), Series 4 (Arr. 23-13M, 23-16M, 23-22M), and VDE connectors. |
Packaging Method | Reel |
Packaging Quantity | 4000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -67 – 302°F, -55 – 150°C |
III+ SKT,18-14,30AU/FL,STRIP Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Contact Retention Within Housing: With Contact Size: Size 16 Socket Gold With | Strip Pin And Socket Contacts & Type Iii & High Current | Part Number: 1-66598-1 | Internal Number: 1-66598-1 | TE Connectivity | TE Store |
CONTACT, SOCKET, 18-14AWG, CRIMP | element14 |
Contact, Socket, 18-14Awg, Crimp | Newark Electronics |
Type III+ - Enhanced High Current Series 18-14 AWG Socket Multimate Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
Socket Contact, 25A, Size 16, 14-18 AWG, Crimp Term, Gold Plating, AMP Series | TE Connectivity 1-66598-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Multimate III+ Series |
RoHS: | Unknown |
Product Range | Multimate III+ Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Contact Plating | Gold Plated Contacts |
For Use With | AMP Multimate III+ Series Housing Connectors |
Wire Size AWG Min | 18AWG |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-66598-1?
Additional datasheets, footprints and schematics for 1-66598-1 are listed on our Part Details page. You can also find images and similar parts to 1-66598-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-66598-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-66598-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-66598-1 fall under?
The 1-66598-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-66598-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-66598-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-66598-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-66598-1 have stock available?
Authorised distributors including TE Store, element14, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for 1-66598-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-66598-1 often in real-time on the comparison pages.
What if I can't find stock of 1-66598-1?
You can fill out our help required form which you can use to request a quote for 1-66598-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.