Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.67
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.78
|
3,630
in stock
|
Buy Now | |
TE Store
from US$1.12
|
19,155
in stock
|
Buy Now | |
Heilind Electronics
from US$0.74
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.74
|
3,630
in stock
|
Buy Now | |
element14
from US$0.75
|
3,630
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.74
|
1,800
in stock
|
Buy Now | |
Future Electronics
from US$0.67
|
-
|
Buy Now | |
Avnet America
from US$0.79
|
-
|
Buy Now | |
RS Americas
from US$0.76
|
-
|
Buy Now | |
Boersig
from US$0.68
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Finish | Matte |
---|---|
Contact Underplating Material | Nickel |
Contact Type | Socket |
Contact Current Rating (Max) | 13A |
Contact Termination Area Plating Thickness | 50µin, 1.27µm |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Contact Mating Area Plating Thickness | 15µin, .38µm |
Contact Mating Area Plating Material | Precious Metal |
Underplate Material Thickness | 30µin, .76µm |
Contact Termination Area Plating Material | Tin |
Contact Size | 16 |
Accepts Wire Insulation Diameter Range | .08 – .1in, 2.03 – 2.54mm |
Mating Pin Diameter | 1.57mm, .062in |
Wire Size | .2 – .6mm², 24 – 20AWG |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Wire/Cable Type | Discrete Wire |
For Use With | M Series Connectors, CPC Connectors, G Series Connectors |
Comment | Overall insulation crimp diameter, including crimp barrel, must not exceed 3.18 [.125]. |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
III+ SKT,24-20,15AU/FL,STRIP Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Size: Size 16 Socket Gold Tin With | Strip Pin And Socket Contacts & Type Iii | Part Number: 66331-7 | Internal Number: 66331-7 | TE Connectivity | TE Store |
III SKT24-2015AU/FLSTRIP | Heilind Electronics |
Contact, Socket, Crimp, 20Awg | Newark Electronics |
CONTACT, SOCKET, CRIMP, 20AWG | element14 |
MULTIMATE Type III+ Series 24-20 AWG Discrete Wire Crimp Signal Socket Assembly | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Multimate Contacts | RS Americas |
Where can I find additional details, specifications and documents for a 66331-7?
Additional datasheets, footprints and schematics for 66331-7 are listed on our Part Details page. You can also find images and similar parts to 66331-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66331-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66331-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66331-7 fall under?
The 66331-7 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66331-7 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66331-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 66331-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66331-7 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 66331-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66331-7 often in real-time on the comparison pages.
What if I can't find stock of 66331-7?
You can fill out our help required form which you can use to request a quote for 66331-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.