Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.56
|
30
in stock
|
Buy Now | |
TE Store
from US$0.70
|
14,331
in stock
|
Buy Now | |
RS Americas
from US$0.39
|
13,346
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
12,639
in stock
|
Buy Now | |
element14
from US$0.41
|
12,639
in stock
|
Buy Now | |
Farnell
from US$0.45
|
12,639
in stock
|
Buy Now | |
Powell Electronics
from US$0.47
|
3,975
in stock
|
Buy Now | |
Heilind Electronics
from US$0.57
|
2,194
in stock
|
Buy Now | |
Sager
from US$0.40
|
645
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.57
|
439
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
-
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
Boersig
from US$0.42
|
-
|
Buy Now | |
Distrelec
from US$0.39
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Underplate Material Thickness | 50µin, 1.27µm |
---|---|
Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Type | Pin |
Contact Termination Area Plating Finish | Bright |
Contact Base Material | Brass |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Thickness | 2.54µm, 100µin |
Contact Current Rating (Max) | 13A |
Contact Size | 16 |
Contact Mating Area Plating Material | Tin |
Accepts Wire Insulation Diameter Range | .035 – .055in, .89 – 1.4mm |
Wire Size | 26 – 24AWG, .12 – .2mm² |
Mating Pin Diameter | .062in, 1.57mm |
Test Current | 13A |
UL File Number | E28476 |
Agency/Standard | UL, CSA |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
For Use With | CPC Connectors, G Series Connectors, M Series Connectors |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 1000 |
Packaging Method | Carton, Loose Piece |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -67 – 194°F, -55 – 90°C |
III+ PIN,26-24,TIN,LP Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Size: Size 16 Pin Tin With | Pin And Socket Contacts & Type Iii & Lp | Part Number: 1-66107-1 | Internal Number: 1-66107-1 | TE Connectivity | TE Store |
MULTIMATE Type III+ Contact Pin 26-24AWG Bright Tin Plating Crimp, CPC Series 1 | TE Connectivity 1-66107-1 | RS Americas |
Contact, Pin, 26-24Awg, Crimp | Newark Electronics |
CONTACT, PIN, 26-24AWG, CRIMP | element14 |
III PIN26-24TINLP | Heilind Electronics |
Standard Circular Contacts PIN CONTACT 26-24AWG BRIGHT TIN | Sager |
Contact Crimp Pin 26-24AWG Multimate | RS |
MultiMate Type III+ Series 26-24 AWG Wire to Cable Crimp Signal Pin Contact | Future Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
TE Connectivity - AMP Crimp Plug, 26 ... 24AWG, Tin | Distrelec |
Status: | Unknown |
---|---|
Series: | Type III+ Series |
RoHS: | Unknown |
Product Range | Type III+ Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 24AWG |
Contact Plating | Tin Plated Contacts |
For Use With | G Series M Series CPC Connectors |
Wire Size AWG Min | 26AWG |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-66107-1?
Additional datasheets, footprints and schematics for 1-66107-1 are listed on our Part Details page. You can also find images and similar parts to 1-66107-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-66107-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-66107-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-66107-1 fall under?
The 1-66107-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-66107-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-66107-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-66107-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-66107-1 have stock available?
Authorised distributors including TE Store, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1-66107-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-66107-1 often in real-time on the comparison pages.
What if I can't find stock of 1-66107-1?
You can fill out our help required form which you can use to request a quote for 1-66107-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.