Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.18
|
5,682
in stock
|
Buy Now | |
Sager
from US$3.18
|
27,517
in stock
|
Buy Now | |
Avnet America
from US$2.68
|
19,050
in stock
|
Buy Now | |
Newark Electronics
from US$3.72
|
9,925
in stock
|
Buy Now | |
Farnell
from US$4.60
|
9,925
in stock
|
Buy Now | |
TE Store
from US$3.76
|
3,520
in stock
|
Buy Now | |
Rapid Electronics
from US$4.83
|
1,851
in stock
|
Buy Now | |
Chip One Stop
from US$3.46
|
1,851
in stock
|
Buy Now | |
Heilind Electronics
from US$4.55
|
1,323
in stock
|
Buy Now | |
RS Americas
from US$3.10
|
325
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.55
|
247
in stock
|
Buy Now | |
element14
from US$4.32
|
-
|
Buy Now | |
Boersig
from US$3.38
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 1 |
---|---|
Crimp Area Plating Finish | Gold |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Thickness | 30µin, .76µm |
Contact Current Rating (Max) | 13A |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Mating Area Plating Material | Gold |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material Finish | Bright |
Contact Size | 16 |
Crimp Area Plating Thickness | .76µm, 30µin |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
Contact Retention Within Housing | With |
Contact Termination Area Plating Material | Gold |
Contact Base Material | Brass |
Wire Size | 24 – 20AWG, .2 – .6mm² |
Accepts Wire Insulation Diameter Range | .055 – .088in, 1.4 – 2.24mm |
Test Current | 13A |
Color Code | Yellow/Red |
Wire Insulation Support | With |
Contact Retention Type Within Housing | Crimp Snap-In |
For Multiple Crimp | No |
Special Features | Loose Piece |
Circuit Application | Signal |
For Use With | CPC Connectors, M Series Connectors, G Series Connectors |
Comment | Extraction Tool No. 305183, Use turret TH502 (p/n 1-601967-6) with hand tool 601967-1., Insertion Tool No. 200893-2 (for insulation diameters 1.78 [.07] or less). |
Wire/Cable Type | Discrete Wire |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -55 – 302°F |
Standard Circular Contacts PIN CONTACT | Sager |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Contact, Pin, 24-20Awg, Crimp | Newark Electronics |
CONTACT, PIN, 24-20AWG, CRIMP | Farnell |
Contact male crimp 24-20AWG Multimate | RS |
CONTACT PIN ASSY. Contact Type: Pin Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Contact Retention Within Housing: With Contact Retention Type Within Housing: Snap-In Pin Gold With | Pin And Socket Contacts & Type Ii | Part Number: 201330-1 | Internal Number: 201330-1 | TE Connectivity | TE Store |
CONTACT PIN ASSY. | Heilind Electronics |
Multimate Contact Pin Gold (30) Over Nickel (50) 24 to 20 AWG Brass 16 | TE Connectivity 201330-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Type II Series |
RoHS: | Unknown |
Product Range | Type II Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Gold Plated Contacts |
For Use With | G Series M Series CPC Connectors |
Where can I find additional details, specifications and documents for a 201330-1?
Additional datasheets, footprints and schematics for 201330-1 are listed on our Part Details page. You can also find images and similar parts to 201330-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 201330-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 201330-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 201330-1 fall under?
The 201330-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 201330-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 201330-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 201330-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 201330-1 have stock available?
Authorised distributors including Sager, Avnet America, Newark Electronics, Farnell and RS have stock available or on a lead time for 201330-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 201330-1 often in real-time on the comparison pages.
What if I can't find stock of 201330-1?
You can fill out our help required form which you can use to request a quote for 201330-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.