Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 1 |
---|---|
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Crimp Area Plating Thickness | 30µin, .76µm |
Contact Type | Socket |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
Contact Size | 16 |
Contact Mating Area Plating Material Finish | Bright |
Contact Termination Area Plating Thickness | 30µin, .76µm |
Contact Retention Within Housing | With |
Contact Termination Area Plating Material | Gold |
Contact Current Rating (Max) | 13A |
Crimp Area Plating Finish | Gold |
Wire Size | .081mm², 18AWG |
Mating Pin Diameter | 1.57mm, .062in |
Test Current | 13A |
Color Code | Blue |
Contact Retention Type Within Housing | Crimp Snap-In |
Wire Insulation Support | Without |
For Multiple Crimp | No |
Circuit Application | Signal |
Special Features | Loose Piece |
For Use With | G Series Connectors, M Series Connectors, CPC Connectors |
Wire/Cable Type | Discrete Wire |
Comment | Made for qty 2 18 AWG wires |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -55 – 302°F |
Contact, Socket, 18Awg, Crimp | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Connector, Contact Socket Assembly | TE Connectivity 202726-1 | RS Americas |
Where can I find additional details, specifications and documents for a 202726-1?
Additional datasheets, footprints and schematics for 202726-1 are listed on our Part Details page. You can also find images and similar parts to 202726-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 202726-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 202726-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 202726-1 fall under?
The 202726-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 202726-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 202726-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 202726-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 202726-1 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 202726-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 202726-1 often in real-time on the comparison pages.
What if I can't find stock of 202726-1?
You can fill out our help required form which you can use to request a quote for 202726-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.