164164-2 Part Information

Details for 164164-2 by TE Connectivity

Connectors>Power Connectors>Power Contacts

Part Downloads

Part Specifications

Contact Type Pin
Contact Shape & Form Round
Barrel Type Open Barrel
Contact Base Material Copper Alloy
Contact Retention Within Housing With
Contact Mating Area Plating Thickness 30µin
Contact Mating Area Plating Material Select Gold/Nickel
Contact Size 16
Wire Size 18 – 16AWG, .75 – 1.5mm²
Accepts Wire Insulation Diameter Range 2 – 2.5mm, .08 – .1in
Test Current 13A
Contact Retention Type Within Housing Crimp Snap-In
Comment Overall insulation crimp diameter, including crimp barrel, must not exceed 3.18 [.125]., Leading Pin (1.8mm longer than standard pins)
Wire Type Regular Wire
For Use With CPC Connectors
Packaging Method Loose Piece
Packaging Quantity 200
Connector & Contact Terminates To Wire & Cable
Product Type Contact
Termination Type Crimp
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Product Code: 5023
Global Product Line: 230
GPL Description: Industrial

Compatible Parts

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 164164-2?

Additional datasheets, footprints and schematics for 164164-2 are listed in our Part Details tab. You can also find the 164164-2 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 164164-2 in the Pricing & Inventory tab next to part details. You can view 164164-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 164164-2 fall under?

The 164164-2 is listed under Connectors > Power Connectors > Power Contacts.

Can I view similar or alternative parts?

You can view similar parts to 164164-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 164164-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 164164-2 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 164164-2 have stock available?

There is no stock from authorised distributors for 164164-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 164164-2 often in real-time on the comparison pages.

What if I can't find stock of 164164-2?

You can fill out our help required form which you can use to request a quote for 164164-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 164164-2

Loading...
Loading Results for 164164-2
We use cookies to improve your experience. See our privacy policy.
Okay