Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.61
|
1,553
in stock
|
Buy Now | |
Heilind Electronics
from US$0.57
|
63,000
in stock
|
Buy Now | |
Avnet America
from US$0.34
|
28,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.57
|
10,500
in stock
|
Buy Now | |
TE Store
from US$0.97
|
10,026
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
-
|
Buy Now | |
RS Americas
from US$0.65
|
-
|
Buy Now | |
element14
from US$0.58
|
-
|
Buy Now | |
Boersig
from US$0.52
|
-
|
Buy Now | |
TTI Europe
from US$0.51
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Underplating Material | Nickel |
---|---|
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
Contact Termination Area Plating Thickness | .12 – .2µm, 5 – 8µin |
Contact Current Rating (Max) | 25A |
Underplate Material Thickness | 1.27µm, 50µin |
Contact Size | 16 |
Contact Type | Pin |
Contact Base Material | Cu-Ni Alloy |
端子の下地めっきの材料 | Nickel |
Contact Termination Area Plating Material | Gold |
Accepts Wire Insulation Diameter Range | 2.03 – 2.54mm, .08 – .1in |
Mating Pin Diameter | .062in, 1.57mm |
Wire Size | 18 – 14AWG, .8 – 2mm² |
Test Current | 25A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Comment | Reverse Reeled For Mini Applicator, Overall insulation crimp diameter, including crimp barrel, must not exceed 3.18 [.125]. |
Wire/Cable Type | Discrete Wire |
For Use With | VDE Connectors, CPC Connectors |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -67 – 302°F, -55 – 150°C |
III PIN18-1430AU/FLSTRIP | Heilind Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
III+ PIN,18-14,30AU/FL,STRIP Contact Type: Pin Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Contact Retention Within Housing: With Contact Size: Size 16 Pin Gold With | Strip Pin And Socket Contacts & Type Iii & High Current | Part Number: 1-66359-6 | Internal Number: 1-66359-6 | TE Connectivity | TE Store |
CIRCULAR CONTACT, PIN, 18-14AWG, CRIMP | Farnell |
Product Range:Amp Type Iii+ Series | Newark Electronics |
Type III+ PCB Connector Contact, Male, Crimp, Gold Plating 14 - 18 AWG | TE Connectivity 1-66359-6 | RS Americas |
AMP Type III+ - Enhanced High Current Pin Assembly .062, 18-14 AWG, 30AU/FL, reverse reeled for mini-applicator | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 1-66359-6?
Additional datasheets, footprints and schematics for 1-66359-6 are listed on our Part Details page. You can also find images and similar parts to 1-66359-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-66359-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-66359-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-66359-6 fall under?
The 1-66359-6 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-66359-6 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-66359-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-66359-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-66359-6 have stock available?
Authorised distributors including Heilind Electronics, Avnet America, Heilind Electronics Asia, TE Store and Farnell have stock available or on a lead time for 1-66359-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-66359-6 often in real-time on the comparison pages.
What if I can't find stock of 1-66359-6?
You can fill out our help required form which you can use to request a quote for 1-66359-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.