1-66099-5 Power Connectors by TE Connectivity

III+ PIN,18-16,TIN ,LP

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.20

Distributor Stock
Logo for RS
RS
from US$0.39
11,850
in stock
Buy Now
Logo for element14
element14
from US$0.55
105,706
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.46
83,516
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.37
81,933
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.42
42,771
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.31
25,165
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.26
15,750
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.32
14,900
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.20
11,173
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.33
9,156
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.44
5,140
in stock
Buy Now
Logo for Sager
Sager
from US$0.37
4,811
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$0.53
3,861
in stock
Buy Now
Logo for Powell Electronics
Powell Electronics
from US$0.44
3,475
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.64
1,897
in stock
Buy Now
Logo for Conrad
Conrad
from US$0.61
1,129
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$0.53
643
in stock
Buy Now
Logo for Boersig
Boersig
from US$0.38
612
in stock
Buy Now
Logo for SOS electronic
SOS electronic
from US$0.32
75
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
44,000
in stock
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.37
-
Buy Now
Logo for Distrelec
Distrelec
from US$0.64
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now

Specifications

端子の下地めっきの材料 Nickel
Contact Type Pin
Contact Mating Area Plating Thickness 2.54µm, 100µin
Contact Termination Area Plating Thickness 2.54µm, 100µin
Contact Current Rating (Max) 13A
Contact Size 16
Contact Base Material Brass
Underplate Material Thickness 50µin, 1.27µm
Contact Termination Area Plating Finish Bright
Contact Shape & Form Round
Contact Underplating Material Nickel
Contact Termination Area Plating Material Tin
Contact Mating Area Plating Material Tin
Accepts Wire Insulation Diameter Range 2.03 – 2.54mm, .08 – .1in
Mating Pin Diameter 1.57mm, .062in
Wire Size 18 – 16AWG, .8 – 1.4mm²
Test Current 13A
Wire Insulation Support With
Circuit Application Power & Signal
For Use With G Series Connectors, CPC Connectors, M Series Connectors
Wire/Cable Type Discrete Wire
Packaging Method Carton, Loose Piece
Packaging Quantity 1000
Connector & Contact Terminates To Wire & Cable
Product Type Contact
Termination Type Crimp
Operating Temperature Range -55 – 90°C, -67 – 194°F


Alternative Descriptions

CRIMP PIN, TIN, 18-16AWG | element14
Contact, Pin, 18-16Awg, Crimp | Newark Electronics
Standard Circular Contacts PIN CONTACT 18-16AWG | Rapid Electronics
Multimate Type III+ Series 18-16 AWG Discrete Wire Crimp Signal Pin Contact | Future Electronics
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America
III+ PIN 18-16 TIN-LEAD LP | TTI Europe
Series 1 tin plated pin contact,18-16awg | RS
Contact | Transfer Multisort Elektronik
Pin Contact Type III+ Crimp Snap-In 18-16AWG Loose Piece, CPC Series 1 | TE Connectivity 1-66099-5 | RS Americas
Standard Circular Contacts PIN CONTACT 18-16AWG BRIGHT TIN | Sager
III PIN18-16TIN LP | Heilind Electronics
III+ PIN,18-16,TIN ,LP Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Size: Size 16 Pin Tin With | Pin And Socket Contacts & Type Iii & Lp | Part Number: 1-66099-5 | Internal Number: 1-66099-5 | TE Connectivity | TE Store
AWG: 18 - 16 | Conrad
Contact Multimate III M Crimp 16-18AWG Brass/Sn | SOS electronic
TE Connectivity Crimp Contact, Male, 0.8...1.4 mm² | Distrelec


1-66099-5 Connectors by Unknown

CRIMP PIN TIN 18-16AWG

Status: Unknown
Series: Type III+ Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range Type III+ Series
Contact Gender Pin
Contact Termination Type Crimp
Wire Size AWG Max 16AWG
Contact Plating Tin Plated Contacts
For Use With G Series Connectors CPC Connectors M Series Connectors
Wire Size AWG Min 18AWG
Contact Material Brass
SVHC No SVHC (27-Jun-2018)
Cable Diameter Max 2.54mm
Cable Diameter Min 2.03mm
Colour Tin
Contact Size 16
Contact Termination Crimp
Current Rating 13A
Gender Plug
Wire Area Size Max 1.4mm²
Wire Area Size Min 0.8mm²
Wire Size 16AWG

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-66099-5?

Additional datasheets, footprints and schematics for 1-66099-5 are listed on our Part Details page. You can also find images and similar parts to 1-66099-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-66099-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-66099-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-66099-5 fall under?

The 1-66099-5 is listed under Connectors > Power Connectors > Power Contacts.

Can I view similar or alternative parts?

You can view similar parts to 1-66099-5 when available in the Power Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-66099-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-66099-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-66099-5 have stock available?

Authorised distributors including element14, Newark Electronics, Farnell, Rapid Electronics and Future Electronics have stock available or on a lead time for 1-66099-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-66099-5 often in real-time on the comparison pages.

What if I can't find stock of 1-66099-5?

You can fill out our help required form which you can use to request a quote for 1-66099-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay