66103-4 Part Information

Details for 66103-4 by TE Connectivity

Connectors>Power Connectors>Power Contacts

Part Downloads

Part Specifications

Contact Termination Area Plating Finish Matte
Contact Underplating Material Nickel
Contact Mating Area Plating Thickness 30µin, .76µm
Contact Current Rating (Max) 13A
Contact Termination Area Plating Thickness 50µin, 1.27µm
Contact Type Pin
端子の下地めっきの材料 Nickel
Contact Base Material Brass
Underplate Material Thickness 50µin, 1.27µm
Contact Mating Area Plating Material Precious Metal
Contact Termination Area Plating Material Tin
Contact Size 16
Wire Size .2 – .6mm², 24 – 20AWG
Mating Pin Diameter .062in, 1.57mm
Accepts Wire Insulation Diameter Range .04 – .08in, 1.02 – 2.03mm
Test Current 13A
Wire Insulation Support With
Circuit Application Power & Signal
For Use With G Series Connectors, M Series Connectors, CPC Connectors
Wire/Cable Type Discrete Wire
Packaging Method Loose Piece, Carton
Packaging Quantity 1000
Connector & Contact Terminates To Wire & Cable
Product Type Contact
Termination Type Crimp
Operating Temperature Range -67 – 194°F, -55 – 90°C
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Aliases: AMPS-0-0066103-4, C53362-000
Product Code: 5023
Global Product Line: 230
GPL Description: Industrial

Compatible Parts

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 66103-4?

Additional datasheets, footprints and schematics for 66103-4 are listed in our Part Details tab. You can also find the 66103-4 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 66103-4 in the Pricing & Inventory tab next to part details. You can view 66103-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 66103-4 fall under?

The 66103-4 is listed under Connectors > Power Connectors > Power Contacts.

Can I view similar or alternative parts?

You can view similar parts to 66103-4 when available in the Power Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 66103-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 66103-4 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 66103-4 have stock available?

There is no stock from authorised distributors for 66103-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 66103-4 often in real-time on the comparison pages.

What if I can't find stock of 66103-4?

You can fill out our help required form which you can use to request a quote for 66103-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 66103-4

Loading...
Loading Results for 66103-4
We use cookies to improve your experience. See our privacy policy.
Okay